Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 700mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 1V
Maximum Power Dissipation 200mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 095924-BC817W
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BC817W
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BC817W CAD Model

Description

The NXP BC817W is a small-signal NPN bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This versatile component is a key element in a wide range of electronic circuits, from consumer electronics to industrial control systems. The BC817W is housed in a compact SOT-323 package, making it suitable for space-constrained applications.

Key Features

  • High Current Capability: The BC817W can handle continuous collector currents up to 500 mA, allowing it to drive moderate loads directly.
  • Low Voltage Operation: With a maximum collector-emitter voltage of 45 V, it is suitable for low to medium voltage applications.
  • High Gain Bandwidth Product: It offers a transition frequency of 100 MHz, making it suitable for amplification in RF and other high-frequency applications.
  • Surface-Mount Package: The SOT-323 package is ideal for automated assembly processes and helps reduce the overall size of the circuit.

Applications

The BC817W's characteristics make it well-suited for a variety of applications, including:

  • Switching loads in portable devices
  • Driver stages in hi-fi amplifiers and audio equipment
  • Signal processing in telecommunication devices
  • Control circuits in power management solutions

Technical Specifications

Parameter Value Package SOT-323 Transistor Polarity NPN Collector-Emitter Voltage (Vceo) 45 V Collector Current (Ic) 500 mA Power Dissipation (Pd) 250 mW DC Current Gain (hFE) 100 to 600 Transition Frequency (fT) 100 MHz

The NXP BC817W is a reliable and efficient solution for designers looking for a general-purpose transistor with a balance of performance and size. Its robustness and versatility make it an essential component in a multitude of electronic applications.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W -0.6A -180V Tran / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MMBT5401Q
Central Semiconductor Corp
TRANS PNP 60V 0.6A SOT523
Lowest to €0.2145
ECAD model for CMUT2907A TR PBFREE
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to €0.2386
ECAD model for BC849B,215
Nexperia USA Inc.
TRANS PNP 80V 0.5A TO236AB
Lowest to €0.1352
ECAD model for BC806-16R
Nexperia USA Inc.
MJD31CA/SOT428/DPAK
Lowest to €0.8256
ECAD model for MJD31CAJ
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.3W 0.6A 60V Transis / Bipolar (BJT) Transistor
Lowest to €0.0154
ECAD model for MMBT4401Q
Micro Commercial Co
TRANS PNP 60V 0.6A SOT523
Lowest to €0.0279
ECAD model for MMBT2907AT-TP
Panjit
TRANS NPN 30V 0.1A SOT323
Need more? Email Us
ECAD model for BC849CW_R1_00001
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT223 T&
Lowest to €3.9943
ECAD model for ZX5T851GQTC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ €0.0657 €45.6938
1,475+ €0.0616 €90.8145
2,295+ €0.0595 €136.5079
3,280+ €0.0554 €181.6926
4,260+ €0.0533 €227.0813
5,320+ €0.0512 €272.4736
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 120,500 pieces
MOQ: 695 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention