Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 095358-BCV46
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Introduction Date September 01, 1994
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BCV46 CAD Model

Description

The BCV46 is a general-purpose PNP Darlington transistor from NXP. It is a three-terminal device that can be used to amplify and switch electrical signals. Darlington transistors are made up of two or more transistors connected in series, which gives them a much higher current gain than a single transistor. This makes the BCV46 ideal for applications where high current amplification is required, such as driving motors, solenoids, and other actuators.

The BCV46 has a maximum collector current of 500 mA and a collector-emitter voltage rating of 60 V. It also has a very high DC current gain, with a minimum value of 10,000. This means that the BCV46 can amplify a small input current into a much larger output current.

The BCV46 is available in a small SOT23 package, which makes it ideal for use in space-constrained applications. It is also RoHS compliant, meaning that it does not contain any hazardous materials.

Here are some of the key features and benefits of the BCV46:

High current gain (minimum 10,000) High collector current (maximum 500 mA) High collector-emitter voltage rating (maximum 60 V) Small SOT23 package RoHS compliant The BCV46 is a versatile transistor that can be used in a wide variety of applications. Here are a few examples:

Driving motors and solenoids Switching loads Amplifying sensor signals Building audio amplifiers Creating power supplies Here is a more detailed description of some of the applications of the BCV46:

Driving motors and solenoids: The BCV46 can be used to drive motors and solenoids by amplifying the small current from a microcontroller into a larger current that can drive the motor or solenoid. This is useful for applications such as robots, home automation systems, and industrial control systems. Switching loads: The BCV46 can also be used to switch loads by amplifying the small current from a microcontroller into a larger current that can turn on a relay or other switching device. This is useful for applications such as lighting control systems, security systems, and motor control systems. Amplifying sensor signals: The BCV46 can also be used to amplify sensor signals. For example, it can be used to amplify the signal from a microphone or light sensor. This is useful for applications such as audio amplifiers, security systems, and environmental monitoring systems. Building audio amplifiers: The BCV46 can be used to build audio amplifiers. It can be used to amplify the signal from a microphone or other audio input device and drive speakers. This is useful for applications such as home audio systems, car audio systems, and public address systems. Creating power supplies: The BCV46 can also be used to create power supplies. It can be used to regulate the voltage and current from a power source such as a battery or solar cell. This is useful for applications such as battery-powered devices, solar-powered devices, and LED lighting systems. Overall, the BCV46 is a versatile and reliable transistor that can be used in a wide variety of applications. It is a good choice for applications where high current gain and high collector current are required.

You May Also Be Interested in

NXP / Nexperia
UHF power transistor / UHF POWER TRANSISTOR
Need more? Email Us
ECAD model for BLV920
Zowie
Need more? Email Us
ECAD model for BM4428.1
BRIGHT LED
Lowest to $7.5560
ECAD model for BL-HGK36A-AV-TRB
BELLING
Need more? Email Us
ECAD model for BL8555-32PRB
BELLING
Need more? Email Us
ECAD model for BL8530
BRIGHT LED
Need more? Email Us
ECAD model for BL-HGB35A-TRB
BRIGHT LED
Need more? Email Us
ECAD model for BL-HUB34-AV-TRB
Broadcom Limited
Lowest to $8.7538
ECAD model for BCM3128LG
TDK Corporation
Need more? Email Us
ECAD model for BLA3216A471SG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention