EN
  • EN
  • DE

BL-HUB37A-TRB

Part No BL-HUB37A-TRB
Manufacturer BRIGHT LED
Catalog HOT - SALES and EOL Components (B - C)
Description Standard LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BRIGHT LED
Win Source Part Number 236156-BL-HUB37A-TRB
Family Name BL-HUB37A-TRB
Introduction Date January 00, 1900
ECCN EAR99
Estimated EOL Date Unknown
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL-HUB37A-TRB CAD Model

Description

BL-HUB37A-TRB: Robust Red LED Component

The BL-HUB37A-TRB is perfect for applications where red indicator lights are crucial for safety and effective communication. This component's high efficiency and reliability make it a staple in various industries.

Features and Benefits:

  • Striking Red Display: Captivates attention, ensuring messages are effectively conveyed.
  • High Energy Efficiency: Reduces overall power usage, ideal for battery-powered devices.
  • Rugged Design: Offers strong resistance to wear and tear.

Applications & Projects:

  • Emergency Signaling
  • Security Systems
  • Power Equipment
  • Medical Alert Devices

This LED component is designed to provide stability and high visibility, making it essential for safety and alert systems.

You May Also Be Interested in

Broadcom Limited
Lowest to $7.8159
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Need more? Email Us
KEC
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
Broadcom Limited
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess