EN
  • EN
  • DE

SM72480E/NOPB

Part No SM72480E/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 120DEGC OPN DRN 6WSON / Thermostat 120°C Active High, Active Low Open Drain, Push-Pull 6-WSON (2.2x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Series SolarMagic™
Package Tape & Reel
Product Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 120°C
Accuracy ±2.2°C
Current - Output (Max) 7mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp
Selectable Hysteresis No
Voltage - Supply 1.6 V ~ 5.5 V
Current - Supply 8µA
Temperature Range - Operating -50°C ~ 150°C
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.2x2.5)
Base Product Number SM724
Other Names SM72480E/NOPBTR,SM72480ENOPB,SM72480E/NOPBDKR,SM72480E/NOPBCT
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1233860-SM72480E/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72480E/NOPB CAD Model

Description

The SM72480E/NOPB is a precision temperature sensor developed by Texas Instruments, designed to offer high-accuracy temperature measurements with a digital output. This component is part of TI's extensive portfolio of temperature sensing solutions, catering to a wide range of applications that require reliable and precise temperature monitoring.

Key Features

  • High Accuracy: The SM72480E/NOPB provides excellent accuracy, which is crucial for applications where temperature readings need to be precise.
  • Wide Temperature Range: This sensor can operate over a broad temperature range, making it versatile for various environments and conditions.
  • Digital Output: The device features a digital output that facilitates easy interfacing with microcontrollers and other digital systems.
  • Low Power Consumption: It is designed for energy efficiency, which is essential for battery-powered or energy-sensitive applications.
  • Small Footprint: The compact size of the SM72480E/NOPB allows it to be used in space-constrained applications without sacrificing performance.

Applications

The SM72480E/NOPB is suitable for a variety of applications, including but not limited to:

  • Industrial temperature monitoring systems
  • Environmental control systems
  • Data logging and asset tracking
  • Medical and healthcare equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SM72480E/NOPB is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. The NOPB designation indicates that this product is lead-free (No Lead (Pb)), reflecting TI's dedication to environmental sustainability.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Texas Instruments. The datasheet includes information on the operating voltage, temperature range, accuracy, interface specifications, and packaging details.

Note: The SM72480E/NOPB must be handled and installed following the manufacturer's guidelines to ensure its performance and longevity. Always consult the datasheet and technical resources for proper usage and application.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Maxim Integrated
Lowest to $1.8619
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess