EN
  • EN
  • DE

CS4330-KS

Part No CS4330-KS
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8 Pin Stereo D/A Converter for Digital Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cirrus Logic Inc.
Win Source Part Number 1163156-CS4330-KS
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS4330-KS CAD Model

Description

The CS4330-KS is a complete stereo digital-to-analog converter (DAC) produced by Cirrus Logic Inc. This device delivers high-quality audio conversion for a wide range of applications. It integrates digital interpolation, delta-sigma modulation, and analog output circuitry, making it a compact and efficient solution for audio systems.

Applications:

  • DVD players: Converts digital audio signals from DVDs into analog audio for playback.
  • Set-top boxes: Provides high-quality audio output for set-top box applications.
  • CD players: Used for converting digital audio from CDs to analog audio.
  • Audio receivers: Integrates into audio receivers for digital audio processing and conversion.
  • Digital audio workstations (DAWs): Provides high-quality audio output for professional audio production.

Features:

  • Stereo DAC: Converts two channels of digital audio to analog.
  • 24-bit resolution: Offers high-resolution audio conversion for superior sound quality.
  • Delta-sigma modulation: Employs delta-sigma modulation for low distortion and high dynamic range.
  • Digital interpolation filter: Reduces aliasing and improves audio quality.
  • Low power consumption: Designed for low-power operation, suitable for portable devices.

Benefits:

  • High-fidelity audio: Delivers clear and accurate audio reproduction for an enhanced listening experience.
  • Reduced noise and distortion: Minimizes unwanted noise and distortion for cleaner audio output.
  • Compact design: Enables integration into small form-factor devices.
  • Low power operation: Suitable for battery-powered applications, extending battery life.
  • Simplified system integration: Reduces the complexity of audio system design.

Technical Specifications:

The CS4330-KS supports sampling rates up to 96 kHz and features a dynamic range of 90 dB. It operates with a supply voltage range of 3V to 5V and is available in a small outline integrated circuit (SOIC) package. The THD+N is typically -80dB. The digital interface supports I2S format.

The CS4330-KS provides a high-performance audio conversion solution with its advanced features and compact design, making it ideal for various consumer and professional audio applications.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6396 $57.8376
15+ $7.9094 $118.6410
23+ $7.6623 $176.2329
32+ $7.4151 $237.2832
41+ $7.1679 $293.8839
54+ $6.4264 $347.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess