EN
  • EN
  • DE

BCV62A

Part No BCV62A
Manufacturer NXP / Nexperia
Catalog Transistors - Special Purpose
Description PNP general purpose double transistor / Trans GP BJT PNP 30V 0.1A 250mW Automotive 4-Pin SOT-143B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Special Purpose
Manufacturer NXP
Win Source Part Number 234003-BCV62A
Popularity Medium
Supply and Demand Status Limited
Family Name BCV62A
Introduction Date June 18, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BCV62A CAD Model

Description

The BCV62A, crafted by the renowned semiconductor manufacturer NXP, is a high-performance, dual PNP transistor housed in a compact SOT-143B surface-mounted package. This device is expertly designed to cater to a wide range of applications, especially in situations where space is at a premium and efficiency is paramount. The BCV62A is a testament to NXP's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Transistor Type: The BCV62A is a dual PNP transistor, which means it contains two PNP transistors within a single package, allowing for high-density component placement on circuit boards.
  • Current Handling: Each transistor in the BCV62A is capable of handling a continuous collector current of up to -100 mA, making it suitable for moderate power applications.
  • Power Dissipation: The device boasts a total power dissipation of 250 mW, ensuring reliable performance under a range of operating conditions.
  • High Voltage: With a collector-emitter voltage (VCEO) of -30 V, the BCV62A can comfortably handle higher voltage applications than many standard small-signal transistors.
  • Integrated Resistors: The inclusion of monolithic bias resistor network comprising two resistors for each transistor simplifies circuit design and reduces component count.

Applications

The versatility of the BCV62A makes it an ideal choice for a multitude of applications. It is particularly well-suited for use in:

  • Driver stages in audio amplifiers
  • Signal processing circuits
  • Switching and linear amplification
  • Power management functions
  • Control systems

Quality and Reliability

NXP's BCV62A is built to the highest standards of quality and reliability, ensuring that it performs consistently over its intended lifespan. The device is also characterized by its low saturation voltage and high gain, which contribute to its efficient operation and reduced power loss.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the BCV62A from NXP is a solid choice that offers both performance and compactness, without compromising on quality.

You May Also Be Interested in

Diodes Incorporated
TRANSISTOR ARRAY U-DFN2020-6 T&R / 25V PNP LOW SAT TRANSISTOR WITH N-CHANNEL MOSFET
Need more? Email Us
Harris Corporation
THYRISTOR/TRANSISTOR ARRAY
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.3678
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.6V 8SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE MOSFET PLUS NPN TRANSISTOR
Need more? Email Us
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.7V 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1556 $58.3500
905+ $0.1277 $115.5685
1,405+ $0.1237 $173.7985
1,930+ $0.1198 $231.2140
2,500+ $0.1157 $289.2500
3,345+ $0.1037 $346.8765
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess