Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153132-BF871
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF871 CAD Model

Description

Introducing the NXP BF871 High-Voltage Transistor

The NXP BF871 is a high-voltage transistor designed for applications requiring fast switching and reliable performance. This product is well-suited for a variety of industrial, commercial, and consumer applications where efficiency and durability are paramount.

Key Features:

  • Voltage Capabilities: The BF871 boasts a high collector-emitter voltage (Vceo) that enables it to handle the demands of high-voltage circuits, making it an ideal choice for power regulation and amplification tasks.
  • Speed: This transistor is designed for rapid switching, ensuring minimal delays in response and high efficiency in applications requiring fast transition times.
  • Power Handling: With its robust construction, the BF871 can manage significant power levels, contributing to its reliability in high-power systems.
  • Thermal Performance: The device's excellent thermal characteristics ensure it operates effectively under a wide range of temperatures, which is critical for maintaining performance and longevity.

Applications:

The versatile NXP BF871 transistor can be utilized in a diverse array of applications, such as:

  • Switching power supplies
  • Motor control circuits
  • High-frequency inverters
  • Audio amplifiers
  • Driver stages in high-fidelity amplifiers and television circuits

Quality and Reliability:

NXP Semiconductors is known for their commitment to quality, and the BF871 is no exception. It is manufactured under stringent standards to ensure it meets the rigorous demands of industrial and consumer-grade electronics. Users can trust the BF871 for consistent performance and durability.

Technical Specifications:

  • Product Category: Bipolar Transistors - BJT
  • Collector- Emitter Voltage VCEO Max: 300 V
  • Transition Frequency (ft): 50 MHz
  • Power Dissipation: 10 W
  • DC Current Gain (hFE): 40 at 100 mA
  • Operating Junction Temperature Range: -65°C to +150°C

Whether you are designing high-voltage power supplies or intricate audio systems, the NXP BF871 transistor is a reliable component that promises to deliver the performance you need. Its combination of speed, power handling, and thermal efficiency makes it a valuable addition to any electronic application.

You May Also Be Interested in

Elantec
Multiplexed-Input Video Amplifiers
Need more? Email Us
ECAD model for EL4422CS
BCD Semiconductor Manufacturing Limited
1A LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
ECAD model for AZ1117D-3.3E1
Chenmko
SCHOTTKY DIODE VOLTAGE 30 Volts CURRENT 0.2 Ampere
Lowest to $0.1037
ECAD model for BAT54APT
Siemens
Si-MMIC-Amplifier in SIEGET 25-Technologie (Cascadable 50 W-gain block Unconditionally stable)
Need more? Email Us
ECAD model for BGA427
Sumida America Components Inc.
DC-DC CONVERTER〈SMD〉
Lowest to $3.6531
ECAD model for CLQ7D27
WJ Communication. Inc.
1/2 Watt, High Linearity InGaP HBT Amplifier
Need more? Email Us
ECAD model for ECP053G
Atmel
Typically 10 μA Supply Current During Sleep Mode
Lowest to $10.9128
ECAD model for ATA6622C
ON Semiconductor
Precision Analog Voltage References
Need more? Email Us
ECAD model for CAT8900A300TBIT3
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Need more? Email Us
ECAD model for EN80C188EB25

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention