EN
  • EN
  • DE

BAT54APT

Part No BAT54APT
Manufacturer Chenmko
Catalog END - OF - LIFE
Description SCHOTTKY DIODE VOLTAGE 30 Volts CURRENT 0.2 Ampere
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chenmko
Win Source Part Number 1151541-BAT54APT
Manufacturer Homepage www.chenmko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54APT CAD Model

Description

The BAT54APT is a Schottky barrier diode manufactured by Chenmko. This diode is designed for high-speed switching and low forward voltage drop in a variety of electronic applications. It is commonly used for rectification, clamping, and protection circuits. The “BAT54” designation indicates a specific series of Schottky diodes known for their fast switching characteristics.

Applications

  • High-speed switching circuits.
  • Reverse polarity protection.
  • Clamping circuits.
  • Voltage rectification in low-voltage applications.
  • DC-DC converters.

Features

  • Low forward voltage drop.
  • Fast switching speed.
  • Small surface mount package (SOT-23).
  • High surge current capability.
  • Lead-free finish, RoHS compliant.

Benefits

  • Improved efficiency in switching circuits due to low forward voltage drop.
  • Protection of sensitive components from reverse voltage.
  • Fast response time in clamping applications.
  • Space-saving design due to small package size.
  • Complies with environmental regulations.

Additional Details

The BAT54APT is a crucial component for enhancing the performance and protection of electronic circuits. Its low forward voltage drop minimizes power loss, making it suitable for energy-efficient designs. The fast switching speed allows for high-frequency operation, making it ideal for use in high-speed switching circuits and DC-DC converters. The SOT-23 package enables high-density board assembly, making it a popular choice for portable devices and other space-constrained applications. The diode's high surge current capability ensures that it can withstand transient voltage events without damage. The BAT54 series from Chenmko is widely recognized for its reliability and performance, making the BAT54APT a popular choice for a variety of electronic applications. Its lead-free finish and RoHS compliance ensure that it meets current environmental standards. Chenmko's commitment to quality ensures that the BAT54APT provides exceptional value for engineers and designers.

You May Also Be Interested in

California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0926 $57.8750
1,520+ $0.0762 $115.8240
2,355+ $0.0737 $173.5635
3,245+ $0.0713 $231.3685
4,190+ $0.0690 $289.1100
5,610+ $0.0618 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess