EN
  • EN
  • DE
  • IT

BF979

Part No BF979
Manufacturer NXP / Nexperia
Catalog RFFETs
Description Trans RF BJT PNP 20V 0.05A 3-Pin TO-50
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer NXP
Win Source Part Number 234899-BF979
Popularity Low
Supply and Demand Status Balance
Family Name BF979
Introduction Date May 18, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BF979 CAD Model

Description

Introducing the NXP BF979: A Versatile Silicon NPN Planar RF Transistor

The NXP BF979 is a high-performance silicon NPN planar RF transistor specifically designed to meet the rigorous demands of RF amplification and mixing applications. This robust transistor is a perfect choice for a wide range of applications, from commercial communication systems to high-frequency RF circuits.

Key Features:

  • High Transition Frequency: With a transition frequency (fT) of approximately 1.1 GHz, the BF979 is optimized for excellent performance in VHF and UHF frequency ranges, making it highly suitable for RF amplification and oscillator applications.
  • Low Noise Figure: The device boasts a low noise figure, which is critical in maintaining signal integrity in communication systems and sensitive RF circuits.
  • Low Feedback Capacitance: The BF979 comes with the advantage of low feedback capacitance, which is essential for stable and efficient high-frequency operation.
  • High Power Gain: It provides a high power gain, which is beneficial when amplifying weak signals in RF applications.
  • Durable Construction: Encased in a durable package, the BF979 transistor is built to withstand the challenges of both commercial and industrial environments.

Applications:

The BF979 from NXP is versatile and can be used in a variety of applications, including but not limited to:

  • RF amplifiers in communication systems
  • Local oscillators in television and FM tuners
  • Mixers in communication equipment
  • High-frequency signal processing circuits

Specifications:

Parameter Value Transition Frequency (fT) 1.1 GHz Noise Figure (NF) Low Feedback Capacitance Low Power Gain High

For engineers and designers looking for a reliable and efficient RF transistor, the NXP BF979 offers the perfect blend of performance and durability. Its specifications and features make it an excellent choice for pushing the boundaries of RF design.

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE,VARACTOR,SI PLASTIC
Lowest to $0.9075
NXP / Nexperia
RF DIODE STANDARD 35V TO236AB
Lowest to $0.7311
NXP / Nexperia
RF DIODE PIN 50V 135MW SOD2
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS SOT1483-1
Lowest to $35.8568
NEC
Lowest to $4.3362
Skyworks Solutions Inc.
RF DIODE PIN 45V 2W 3QFN
Lowest to $15.4437
Infineon Technologies
RF DIODE PIN 150V 250MW SOT23-3
Lowest to $0.0881
Infineon Technologies
DIODE SCHOTTKY 4V 100MW SOD323-2
Lowest to $2.3459
Broadcom Limited
RF DIODE PIN 128V/22V SOT323
Lowest to $92.6761

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7528 $70.1120
90+ $1.4385 $129.4650
140+ $1.3932 $195.0480
195+ $1.3479 $262.8405
250+ $1.3027 $325.6750
335+ $1.1682 $391.3470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess