The NXP BFQ19 is a high-performance NPN silicon RF bipolar transistor specifically designed to cater to the demanding requirements of high-frequency applications. This advanced semiconductor device is well-suited for use in a wide array of RF circuits, including but not limited to, amplifiers, oscillators, and mixers in the VHF, UHF, and microwave frequency ranges.
Key Features
- High Transition Frequency (fT): The BFQ19 boasts a high transition frequency which is essential for applications requiring fast switching and operation at microwave frequencies.
- Low Noise Figure: With its low noise figure, the BFQ19 ensures high-quality signal amplification, making it ideal for sensitive RF receiving circuits.
- High Power Gain: The device provides a high power gain, enabling it to amplify weak signals without significant loss of power, ensuring efficient performance in a variety of circuits.
- Robustness: The BFQ19 is designed to withstand tough conditions, offering a reliable performance even under high VSWR (Voltage Standing Wave Ratio) circumstances.
Applications
The NXP BFQ19 transistor finds its applications in a variety of high-frequency circuits and systems. Its high transition frequency makes it suitable for:
- Professional and consumer RF products
- Telecommunications systems
- Satellite communication equipment
- RFID devices
- Wireless infrastructure
Product Specifications
Parameter
Value
Configuration
Single
Transistor Polarity
NPN
DC Current Gain (hFE) (min)
40 at 100 mA
Collector-Emitter Voltage VCEO Max
15 V
Emitter-Base Voltage VEBO
3 V
Collector-Emitter Saturation Voltage
0.3 V at 100 mA
Maximum DC Collector Current
0.2 A
Power Dissipation
2.3 W
Operating Temperature Range
-65 to 150 °C
The NXP BFQ19 transistor is an excellent choice for designers and engineers looking for a reliable and high-performance component for their RF applications. Its robustness and efficiency make it a staple in the industry for those who require the utmost in signal fidelity and power handling capabilities.