Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 10nC @ 5V
Max Input Capacitance 350pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 42.8W (Tc)
Maximum Rds On at Id,Vgs 100 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 092602-STD12NF06L-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD12NF06L-1 CAD Model

Description

STD12NF06L-1 - STMicroelectronics

The STD12NF06L-1 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to deliver the efficiency and speed required in modern power management and switching applications. With its advanced technology and robust design, the STD12NF06L-1 is suitable for a wide range of uses, including power supplies, motor controls, lighting, and automotive systems.

Key Features

  • Low On-Resistance: The STD12NF06L-1 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency.
  • High Switching Speed: With its fast switching capabilities, this MOSFET can handle high-frequency operations with ease, making it ideal for applications requiring quick power regulation.
  • Low Gate Charge: The device features a low gate charge (Q<sub>g), which minimizes the power needed to drive the gate, thus reducing switching losses.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness under harsh conditions.
  • Logic Level Version: As a logic level device, it can be driven directly by microcontrollers, simplifying the design of control circuits.

Applications

The versatility of the STD12NF06L-1 allows it to be used in a variety of applications, including:

  • High-efficiency DC/DC converters
  • Switch-mode power supplies (SMPS)
  • Power management for computer and telecom systems
  • Brushed and brushless motor drives
  • LED lighting solutions
  • Automotive applications and load switching

Environmental and Quality Certifications

The STD12NF06L-1 is compliant with various environmental standards, ensuring minimal ecological impact and adherence to international regulations. It is lead-free, halogen-free, and RoHS compliant. STMicroelectronics is committed to providing products that meet the highest quality and reliability standards, and the STD12NF06L-1 is no exception.

You May Also Be Interested in

Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY
Fairchild/ON Semiconductor
1000V N-Channel MOSFET
Lowest to $1.8835
ECAD model for FQU2N100
SANYO Semiconductor (U.S.A) Corporation
2SJ636
Need more? Email Us
ECAD model for 2SJ636
NXP / Nexperia
N-channel 100 V 16 mΩ standard level MOSFET in LFPAK
Lowest to $10.5429
ECAD model for PSMN016-100YS
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FET 120 W, 28 V, 1800 – 2200 MHz
Need more? Email Us
ECAD model for PXAC201202FCV2R250
Zetex Semiconductors
100V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $1.0590
ECAD model for ZXMP10A18G
Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $29.8318
ECAD model for FK10KM-12
International Rectifier
HEXFET Power MOSFET
Need more? Email Us
ECAD model for IRLU8203

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4757 $57.0840
255+ $0.4455 $113.6025
395+ $0.4305 $170.0475
560+ $0.4004 $224.2240
730+ $0.3853 $281.2690
910+ $0.3703 $336.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,928 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention