EN
  • EN
  • DE

PSMN016-100YS

Part No PSMN016-100YS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 100 V 16 mΩ standard level MOSFET in LFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240087-PSMN016-100YS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN016-100YS CAD Model

Description

Introducing the PSMN016-100YS MOSFET from NXP Semiconductors

The PSMN016-100YS is a state-of-the-art, high-performance N-channel MOSFET produced by NXP Semiconductors, a leader in the electronic components industry. This powerful transistor is designed to deliver exceptional efficiency and power density, making it an ideal choice for a wide range of applications, including power supplies, motor drives, and other power management tasks.

Key Features

  • Low On-Resistance: The PSMN016-100YS features an extremely low on-resistance (R<sub>DS(on)) of just 16 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and enhances overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 100 A, this MOSFET can handle high current applications with ease, ensuring reliable performance under demanding conditions.
  • Advanced TrenchMOS Technology: Utilizing NXP's cutting-edge TrenchMOS silicon technology, the PSMN016-100YS offers superior switching performance and a reduced gate charge (Q<sub>G), which translates to quicker response times and lower switching losses.
  • Robust Thermal Management: The device is housed in an LFPAK56 (Power-SO8) package, which boasts an excellent thermal performance, allowing the MOSFET to operate at higher temperatures without compromising on reliability or longevity.

Applications

The versatility of the PSMN016-100YS MOSFET makes it suitable for various high-efficiency applications, including:

  • DC/DC converters
  • Switch Mode Power Supplies (SMPS)
  • Power management for computing
  • High-performance server and telecom power systems
  • Motor control circuits
  • Automotive applications

Product Reliability and Support

NXP Semiconductors is committed to delivering products that not only meet but exceed industry standards for quality and reliability. The PSMN016-100YS MOSFET is no exception, backed by rigorous testing and NXP's reputation for excellence. Additionally, NXP provides comprehensive technical support and documentation, ensuring that engineers have access to the resources they need to integrate the PSMN016-100YS into their designs successfully.

Whether you are designing a high-efficiency power supply or looking to boost the performance of a motor drive system, the PSMN016-100YS from NXP Semiconductors offers the power, efficiency, and reliability required to get the job done.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9784 $58.7040
145+ $0.8029 $116.4205
225+ $0.7778 $175.0050
310+ $0.7528 $233.3680
400+ $0.7276 $291.0400
535+ $0.6523 $348.9805
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,401 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess