EN
  • EN
  • DE

MAT02EH

Part No MAT02EH
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description IC TX MATCHED MONO DUAL LN TO-78
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 20mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 100mV @ 100µA, 1mA
Current - Collector Cutoff (Max) 3nA
Power - Max 1.8W
Frequency - Transition 200MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-78-6 Metal Can
Supplier Device Package TO-78-6
Base Product Number MAT02
Standard Package 18 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 629179-MAT02EH
Ultra Librarian 3D Model Ultra Librarian MAT02EH CAD Model

Description

Product Overview: MAT02EH from Analog Devices Inc.

The MAT02EH, from the renowned manufacturer Analog Devices Inc., is a high-performance matched dual monolithic transistor that offers excellent parametric matching for precision circuit applications. This component is widely recognized for its outstanding characteristics, which make it an ideal choice for demanding applications requiring matched transistor pairs.

Key Features

  • Exceptional Matching: The MAT02EH boasts a tight V<sub>BE matching, which is critical for applications such as differential amplifiers and current mirrors. The precise matching ensures consistent performance across the two transistors.
  • Low Noise: With a low noise figure, the MAT02EH is suitable for audio applications and other sensitive instrumentation where noise can be a major concern, ensuring a clean and clear signal.
  • High Gain: The device provides a high current gain, which allows for better amplification of signals, making it a versatile component for various electronic circuits.
  • Wide Operating Range: The MAT02EH operates effectively across a broad range of temperatures, making it reliable in various environmental conditions.

Applications

The MAT02EH is used in a variety of applications, including:

  • Precision instrumentation
  • Operational amplifiers
  • Voltage comparators
  • Temperature sensors
  • Analog-to-digital converters

Technical Specifications

Parameter Specification Collector-Emitter Voltage (V<sub>CEO) 40 V Collector Base Voltage (V<sub>CBO) 60 V Emitter Base Voltage (V<sub>EBO) 7 V Collector Current (I<sub>C) 20 mA Power Dissipation (P<sub>D) 500 mW

In summary, the MAT02EH is a superior choice for designers who require the highest level of performance from a matched pair of transistors. Analog Devices Inc.'s commitment to quality and precision is evident in this product, making it a reliable and efficient component for precision electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess