EN
  • EN
  • DE

MRF8P20140WHSR3

Part No MRF8P20140WHSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 1.91GHZ NI780S-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity LDMOS (Dual)
Frequency 1.88GHz to 1.91GHz
Gain 16dB
Voltage - Test 28V
Current - Test 500mA
Power - Output 24W
Voltage Rating 65V
Case / Package NI-780S-4
Win Source Part Number 1079763-MRF8P20140WHSR3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MRF8P20140WHSR3 CAD Model

Description

The MRF8P20140WHSR3 is a cutting-edge RF power LDMOS transistor developed by NXP Semiconductors, a leader in high-performance RF solutions. This transistor is specifically designed for broadband applications, making it an ideal choice for a wide range of high-frequency communication systems.

Key Features:

  • High Output Power: The MRF8P20140WHSR3 boasts a high output power of 140 Watts, ensuring strong signal transmission for reliable communication.
  • Wide Frequency Range: With an operational frequency range of 1805 to 1990 MHz, this transistor supports various bands and is versatile for multiple broadband applications.
  • High Gain: It offers a high gain of 18 dB, which amplifies RF signals effectively to maintain signal integrity over long distances.
  • High Efficiency: The LDMOS technology used in the MRF8P20140WHSR3 ensures high efficiency, minimizing power losses and thermal buildup during operation.
  • Integrated ESD Protection: The device includes integrated ESD protection, safeguarding the transistor against electrostatic discharges and enhancing its durability and lifespan.
  • Ruggedness: It is designed to be rugged, capable of withstanding a high voltage standing wave ratio (VSWR), which is critical in unpredictable load conditions.

Applications:

The MRF8P20140WHSR3 is suitable for a variety of applications, including but not limited to:

  • Base station transmitters for mobile communication
  • Broadband wireless infrastructure
  • Industrial, scientific, and medical (ISM) applications
  • Television transmitters and RF heating

Product Specifications:

Parameter Value Technology LDMOS Frequency 1805-1990 MHz Power Output 140W Gain 18 dB Efficiency High ESD Protection Integrated

For detailed information and datasheets, customers are encouraged to visit the NXP Semiconductors official website or contact authorized distributors.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.5984 $96.5984
2+ $93.5793 $187.1586
3+ $90.5612 $271.6836
4+ $87.5421 $350.1684
5+ $78.4857 $392.4285
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess