EN
  • EN
  • DE

STP5NB60FP

Part No STP5NB60FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 600V - 1.8ohm - 5A - TO-220/TO-220FP PowerMESH  MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194619-STP5NB60FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP5NB60FP CAD Model

Description

The STP5NB60FP is a robust and high-performance Power MOSFET produced by STMicroelectronics, designed to deliver efficient power management and conversion in a wide range of applications. This N-channel MOSFET is part of STMicroelectronics' innovative power semiconductor lineup and is characterized by its high voltage capability and low on-resistance, making it an ideal choice for high-efficiency power supplies and motor control systems.

Key Features

  • Voltage Rating: The STP5NB60FP has a drain-source voltage (V<sub>DS) rating of 600V, which allows it to handle high voltage applications with ease.
  • Current Capacity: It offers a continuous drain current (I<sub>D) of up to 5A, ensuring reliable performance in a variety of power-intensive scenarios.
  • Low R<sub>DS(on): With a low on-state resistance, this MOSFET ensures minimal power loss and heat generation during operation, enhancing overall efficiency.
  • Fast Switching Speed: Designed with speed in mind, the STP5NB60FP provides fast switching capabilities, which is crucial for reducing switching losses in high-frequency power converters.
  • TO-220FP Package: Encased in a fully molded TO-220FP package, the STP5NB60FP offers excellent thermal performance and is suitable for through-hole mounting, simplifying the design and assembly process for various electronic devices.

Applications

The STP5NB60FP is versatile and can be used in a diverse array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC/DC Converters
  • Motor Control Circuits
  • Inverters and Welding Equipment
  • Lighting and Inductive Heating
  • Automotive and Industrial Applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the STP5NB60FP is no exception. Each device is manufactured under stringent quality control standards, ensuring high reliability and performance consistency for every application. The STP5NB60FP also meets various international standards, providing designers and engineers with the confidence needed to integrate this MOSFET into their products.

With its combination of high voltage capability, low on-resistance, and fast switching speeds, the STP5NB60FP from STMicroelectronics is an excellent choice for designers looking to optimize their power management systems for both efficiency and performance.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess