EN
  • EN
  • DE

MCH3486-TL-H

Part No MCH3486-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Single N-Channel Power MOSFET | MOSFET N-CH 60V 2A MCPH3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 2A
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Maximum) at Id, Vgs 137mOhm at 1A, 10V
Gate Charge (Qg) (Maximum) at Vgs 7nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 310pF at 20V
Power Dissipation (Maximum) 1W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package SC-70FL/MCPH3
Manufacturer Package 3-SMD, Flat Leads
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1220711-MCH3486-TL-H
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH3486-TL-H CAD Model

Description

The MCH3486-TL-H is a high-quality P-Channel MOSFET brought to you by ON Semiconductor, a leading company in the semiconductor industry. This product is designed to cater to a wide range of applications, providing efficient power management and control within electronic circuits.

Key Features

  • Low On-Resistance: The MCH3486-TL-H boasts a low on-resistance which ensures minimal power loss and heat generation, leading to improved efficiency and reliability in operation.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is ideal for high-frequency applications, providing quick response times and reducing energy waste during state transitions.
  • Compact Surface-Mount Package: The device comes in a small and flat lead surface-mount package, which makes it suitable for compact and space-constrained designs without compromising on performance.
  • Robust Thermal Performance: ON Semiconductor has designed the MCH3486-TL-H with excellent thermal characteristics to withstand higher temperatures, ensuring stable performance across a range of environmental conditions.
  • Gate Charge Optimization: The optimized gate charge of this MOSFET allows for reduced driving power, which in turn can lead to lower overall power consumption in the application it is used in.

Applications

The MCH3486-TL-H is versatile and can be used in various applications. Some of the common applications include:

  • Power Management Systems
  • DC/DC Converters
  • Battery-Powered Devices
  • Load Switches
  • Motor Drive Controls

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the MCH3486-TL-H is no exception. It is produced with high manufacturing standards, ensuring that each unit meets the rigorous requirements of the most demanding applications. The device is also supported by ON Semiconductor's comprehensive technical support, which can be invaluable during the design and implementation phases of a project.

In conclusion, the MCH3486-TL-H from ON Semiconductor is an exceptional choice for designers looking for a reliable and efficient P-Channel MOSFET. Its combination of low on-resistance, high-speed switching, and thermal robustness make it a go-to component for a wide array of power management solutions.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess