EN
  • EN
  • DE

BGU8019

Part No BGU8019
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Optimized performance at a supply current of 4.6 mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153471-BGU8019
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BGU8019 CAD Model

Description

The BGU8019, designed and manufactured by NXP Semiconductors, is a state-of-the-art, high-performance, low-noise amplifier (LNA) that is ideally suited for a variety of RF applications. This advanced amplifier is engineered to provide exceptional signal amplification with minimal added noise, making it an excellent choice for systems that require a clear and strong signal reception.

Key Features

  • High Gain: With a typical gain of 17.5 dB, the BGU8019 ensures that RF signals are amplified significantly, enhancing the overall performance of the communication system.
  • Low Noise Figure: The device boasts an impressive low noise figure of just 0.6 dB at 900 MHz, which means it adds very little noise to the signal during amplification, preserving signal integrity and quality.
  • Wide Frequency Range: The LNA operates over a broad frequency range, making it versatile for various applications, including but not limited to GPS, ISM, and cellular systems.
  • High Linearity: Exhibits excellent linearity which is crucial for maintaining signal fidelity and reducing distortion in complex multi-signal environments.
  • Supply Voltage: It operates on a supply voltage range of 1.5 V to 3.3 V, accommodating a variety of power supply requirements and ensuring compatibility with different system designs.

Applications

The BGU8019 is designed for use in a wide array of applications where low noise amplification is critical. Some of the typical applications include:

  • GPS receivers
  • ISM band receivers
  • Wireless data systems
  • Remote control receivers
  • Cellular handsets and base stations

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The BGU8019 is no exception, as it is built to meet the high standards expected of NXP products. It is designed to withstand the rigors of demanding applications, ensuring a long operational life and consistent performance.

Conclusion

The BGU8019 from NXP is a versatile and reliable LNA that offers superior performance for RF systems. Its high gain, low noise figure, and wide frequency range make it an ideal choice for designers looking to improve signal quality and system reliability.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,200 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess