EN
  • EN
  • DE

E28F800CVB70

Part No E28F800CVB70
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Compliant
Win Source Part Number 1056635-E28F800CVB70
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E28F800CVB70 CAD Model

Description

The Intel E28F800CVB70 is an 8-Mbit (1M x 8) CMOS Flash memory device. Designed for embedded systems and applications requiring non-volatile storage, it features fast access times and reliable data retention. This component is often used for storing boot code, firmware, and configuration data in various electronic devices.

Applications

  • Embedded Systems
  • Networking Devices
  • Industrial Control Systems
  • Consumer Electronics
  • Telecommunications Equipment

Features

  • 8-Mbit (1M x 8) Organization: Provides ample storage for various applications.
  • CMOS Technology: Ensures low power consumption, ideal for battery-powered devices.
  • 70ns Access Time: Allows fast read operations, improving system performance.
  • Sector Erase Capability: Enables selective erasure and reprogramming of memory sectors.
  • Write Protection Features: Prevents accidental overwrites, ensuring data integrity.
  • 5V Power Supply: Compatible with standard 5V systems.

Benefits

  • Non-Volatile Storage: Retains data even when power is turned off.
  • Fast Access Times: Facilitates quick retrieval of stored information.
  • Low Power Consumption: Extends battery life in portable devices.
  • Efficient Memory Management: Allows for easy updates and modifications.
  • Data Integrity: Protects against data corruption and loss.

Additional Details

The Intel E28F800CVB70 Flash memory is suitable for applications requiring durable and reliable storage. Its 70ns access time ensures quick execution of boot code and fast access to configuration settings. The sector erase feature allows for efficient memory management, enabling easy updates and modifications to stored data. Write protection features prevent accidental overwrites, maintaining the integrity of critical data. The use of CMOS technology minimizes power consumption, making it suitable for battery-powered and energy-sensitive applications. It offers a stable and efficient storage solution for embedded systems, ensuring reliable performance and data retention.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.3462

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess