EN
  • EN
  • DE

C5750X5R1H106KT000N

Part No C5750X5R1H106KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992151-C5750X5R1H106KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C5750X5R1H106KT000N CAD Model

Description

The C5750X5R1H106KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is part of TDK's C series of MLCCs, known for their reliability and performance in a wide range of applications. This specific capacitor features a capacitance of 10µF, with a voltage rating of 50V. Its X5R dielectric ensures stable performance over a temperature range of -55°C to +85°C.

Applications

  • Power supply decoupling
  • Bypass capacitors in electronic circuits
  • Smoothing capacitors in DC-DC converters
  • General-purpose applications requiring stable capacitance over temperature
  • Noise filtering in various electronic devices

Features

  • High capacitance value (10µF) in a compact size
  • X5R dielectric for stable performance over temperature
  • Voltage rating of 50V
  • Excellent reliability and long lifespan
  • Surface-mount technology (SMT) for automated assembly
  • RoHS compliant

Benefits

  • Effective decoupling and noise filtering in electronic circuits
  • Stable performance over a wide temperature range
  • Reduces the number of components needed due to high capacitance
  • Suitable for high-density circuit board designs
  • Facilitates automated assembly, reducing manufacturing costs

Technical Specifications

The C5750X5R1H106KT000N capacitor has a case size of 2220 (5750 metric). The X5R dielectric offers a capacitance variation of ±10% over the operating temperature range. It is designed for surface mounting and is lead-free. The capacitor is suitable for reflow soldering processes. Insulation resistance is high, ensuring minimal leakage current. The self-resonant frequency (SRF) depends on mounting conditions but is typically in the MHz range.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0724
Kemet
CURRENT SENSORS, SNAP-ON TYPE / 30 A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
Need more? Email Us
TDK Corporation
Lowest to $0.0078
Sagami
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4724 $51.9640
260+ $0.3876 $100.7760
400+ $0.3755 $150.2000
555+ $0.3634 $201.6870
715+ $0.3513 $251.1795
955+ $0.3149 $300.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess