EN
  • EN
  • DE

BROCADE XBR-000142 - 4Gbps 4KM LW SFP

Part No BROCADE XBR-000142 - 4Gbps 4KM LW SFP
Manufacturer Brocade
Catalog Sfp
Description Brocade SFP LWL 4G 4Km 1Pk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1385070-BROCADE XBR-000142 - 4Gbps 4KM LW SFP
Manufacturer Brocade
Ultra Librarian 3D Model Ultra Librarian BROCADE XBR-000142 - 4Gbps 4KM LW SFP CAD Model

Description

The Brocade XBR-000142 SFP (Small Form-Factor Pluggable) transceiver offers high-speed 4Gbps fiber optic connectivity over long wavelengths with a maximum reach of 4 kilometers. Designed for Brocade fiber channel switches, it is ideal for extended distance data transmission applications in storage area networks (SANs). The transceiver uses a single-mode fiber to achieve long-distance communication and supports the LW (Long Wavelength) standard, ensuring compatibility and high performance in large-scale data centers and network environments. It features an LC connector, providing a secure and reliable physical connection. This transceiver is essential for businesses requiring robust, high-speed data transfers over moderate distances, providing an efficient solution for expanding network capabilities without sacrificing performance or reliability.

You May Also Be Interested in

HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess