EN
  • EN
  • DE

BGY883

Part No BGY883
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP PUSH-PULL SOT115J
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete(EOL)
Applications CATV
Output Type Push-Pull
Number of Circuits 1
Operating Supply Current 235mA
Case / Package SOT115J
Win Source Part Number 201227-BGY883
Family Name BGY883
Introduction Date February 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGY883 CAD Model

Description

The NXP BGY883 is a high-performance integrated amplifier designed for a variety of RF applications. This product is a testament to NXP's commitment to providing innovative solutions for the rapidly evolving electronics industry. The BGY883 is tailored for use in broadcast transmitters and receivers that require high power, efficiency, and reliability.

Key Features

  • High Power Gain: The BGY883 boasts a high power gain, which is essential for applications that require signal amplification without significant loss of quality or power.
  • Wide Frequency Range: It operates across a broad frequency range, making it versatile and suitable for various communication systems.
  • Efficient Energy Use: With its advanced design, the amplifier is capable of delivering high performance while maintaining energy efficiency, thereby reducing operational costs and thermal stress on the system.
  • Robust Construction: The BGY883 is built to withstand harsh operating conditions, ensuring long-term reliability and stability in demanding environments.

Applications

The NXP BGY883 is ideal for a range of applications, including:

  • Terrestrial and satellite digital video broadcasting (DVB)
  • Professional mobile radio (PMR)
  • High-definition television transmitters (HDTV)
  • General-purpose RF amplification

Technical Specifications

Parameter Value Frequency Range Specified by the manufacturer Power Gain Specified by the manufacturer Supply Voltage Specified by the manufacturer Operating Temperature Specified by the manufacturer Package Specified by the manufacturer

For detailed technical specifications, refer to the BGY883 datasheet provided by NXP.

Quality and Support

NXP is known for its quality products and the BGY883 is no exception. Customers can expect comprehensive technical support and documentation, ensuring seamless integration into their existing systems.

You May Also Be Interested in

Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Texas Instruments
Lowest to $3.2870
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,564 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess