EN
  • EN
  • DE

ADA4853-3YCPZ-R7

Part No ADA4853-3YCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 16LFCSP / Video Amp 3 Voltage Feedback 16-LFCSP-WQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 100 MHz
Slew Rate 120V/µs
Current - Supply 1.4 mA
Current - Output / Channel 160 mA
Voltage - Supply, Single/Dual (±) 2.65V ~ 5V
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Base Product Number ADA4853
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1,500 pcs
Win Source Part Number 1381338-ADA4853-3YCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4853-3YCPZ-R7 CAD Model

Description

The ADA4853-3YCPZ-R7 by Analog Devices Inc. is a cutting-edge, low-power, triple video amplifier that combines exceptional performance with low power consumption, making it an ideal choice for a wide range of video and high-speed signal processing applications. This device is part of a family of fully integrated video amplifiers that offer a high level of integration, which can help reduce component count and system costs.

Key Features

  • Triple Channel: Features three independent video amplifiers in one compact package, enabling the simultaneous processing of multiple video streams or signals.
  • Low Power Consumption: Designed for power-sensitive applications, the ADA4853-3YCPZ-R7 provides a low-power solution without compromising on performance.
  • High-Speed Performance: With its high bandwidth and fast settling time, this video amplifier is capable of handling high-speed signals with ease, ensuring clear and precise video reproduction.
  • Flexible Power Supply: The device operates from a single 3.3 V to 5 V power supply, providing design flexibility for various system power schemes.
  • Integrated Features: Comes with integrated features such as disable control for each channel, reducing the need for external components.

Applications

  • High-definition television (HDTV)
  • Video projectors
  • Professional video editing equipment
  • Surveillance video systems
  • Automotive rearview camera systems

Product Specifications

Part Number ADA4853-3YCPZ-R7 Manufacturer Analog Devices Inc. Package / Case 16-lead LFCSP (Lead Frame Chip Scale Package) RoHS Compliant

Whether you are designing a high-performance video system or looking for a reliable amplifier for high-speed signal processing, the ADA4853-3YCPZ-R7 offers the quality and reliability that is synonymous with Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5623 $51.3738
15+ $7.0255 $105.3825
23+ $6.8060 $156.5380
31+ $6.5864 $204.1784
40+ $6.3669 $254.6760
53+ $5.7082 $302.5346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,097 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess