EN
  • EN
  • DE

BSH103

Part No BSH103
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel enhancement mode MOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1154725-BSH103
Manufacturer Homepage www.nxp.com
Family Name BSH103
Introduction Date June 20, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian BSH103 CAD Model

Description

Introducing the NXP BSH103 High-Performance MOSFET

The NXP BSH103, part of a high-quality line of Metal-Oxide-Semiconductor Field-Effect Transistors (MOSFETs), is designed to deliver both efficiency and reliability for a wide range of applications. This particular MOSFET is an excellent choice for designers looking to balance performance with space constraints, as it comes in a compact package without compromising on its electrical capabilities.

The BSH103 is built using NXP's advanced TrenchMOS technology, which ensures that it provides one of the best performance-to-size ratios available on the market. This technology enables the BSH103 to offer low on-state resistance (RDS(on)), which significantly reduces conduction losses and improves overall efficiency. Moreover, the MOSFET is characterized by fast switching performance, which is essential for high-frequency applications.

With its low threshold voltage, the BSH103 is suitable for logic level gate drive circuits. This feature allows for direct interfacing with microcontrollers, which can be particularly advantageous in portable electronics and various digital applications. The device's robustness is further enhanced by its high surge current capability, providing a margin of safety for applications subject to high inrush currents.

The BSH103 is housed in a Surface-Mounted Device (SMD) package, specifically the SOT23, which is known for its small footprint. This makes the MOSFET an ideal choice for space-constrained applications such as mobile devices, wearables, and other portable electronics. Despite its small size, the BSH103 does not compromise on thermal performance, ensuring reliable operation even under high power and temperature conditions.

Applications that can benefit from the BSH103 include, but are not limited to, load switches, power management circuits, and various types of converters. Its versatility makes it suitable for both consumer and industrial products, ranging from power supplies and motor control systems to lighting solutions and battery management systems.

In summary, the NXP BSH103 MOSFET is a testament to NXP's commitment to providing innovative, high-performance components that meet the evolving needs of the electronics industry. Its combination of efficiency, reliability, and compactness makes it an excellent choice for designers and engineers looking to optimize their power-sensitive designs.

You May Also Be Interested in

Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess