EN
  • EN
  • DE

BT138S600E

Part No BT138S600E
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049777-BT138S600E
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BT138S600E CAD Model

Description

NXP BT138S600E Triac

The NXP BT138S600E is a high-performance Triac designed to control AC loads in a variety of applications. It is part of NXP Semiconductors’ broad range of silicon-controlled rectifiers that are known for their reliability and efficiency. This particular model is well-suited for use in home appliances, motor control circuits, and lighting systems, offering a robust solution for designers looking to manage power in their electronic systems.

The BT138S600E is capable of handling high continuous current up to 12A with a maximum peak repetitive off-state voltage of 600V, which makes it suitable for most domestic and industrial mains voltage applications. This Triac features a sensitive gate that allows control in AC switching applications with current loads up to 12A without the need for additional drive circuitry. This sensitivity ensures that the device can be triggered with a direct interface to microcontrollers, making it an ideal choice for smart control systems.

With its three-quadrant operation capability, the BT138S600E is optimized for phase control in a variety of applications and can be used in circuits where high immunity to false triggering is required. This feature is particularly important in environments with fluctuating voltages or where electrical noise is present.

The device comes in a surface-mount D2PAK (TO-263) package, which is designed to offer a compact footprint while providing excellent power handling and thermal characteristics. The package is suitable for high-density mounting and is compatible with various soldering techniques. This makes it easy to integrate into modern PCB layouts while ensuring robust performance even under high temperature and stress conditions.

For safety and reliability, the BT138S600E is equipped with overvoltage and overcurrent protection, making it a secure choice for critical applications. Its long-term reliability is supported by NXP's commitment to high-quality semiconductor manufacturing processes.

Overall, the NXP BT138S600E is a versatile and reliable component for designers looking to effectively manage AC power within their electronic systems, providing performance and quality in a user-friendly package.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess