The BU508DF is a high-voltage, high-speed power transistor manufactured by NXP Semiconductors, a leader in the electronic components industry. This transistor is specifically designed to excel in a wide range of applications, including switching regulators, motor controls, and deflection circuits for televisions and monitors.
Key Features
- Voltage Capabilities: The BU508DF is capable of withstanding high voltages, making it suitable for use in circuits that operate at elevated voltages.
- Speed: This transistor switches at high speeds, which is essential for applications that require fast switching times such as high-frequency power supplies.
- Silicon Diffused Power Transistor: The use of silicon diffusion in the manufacturing process ensures high reliability and performance of the BU508DF.
- High Power Rating: With its ability to handle significant power levels, the BU508DF is ideal for high-power applications.
Applications
The versatility of the BU508DF allows it to be used in a variety of electronic circuits. Some of the common applications include:
- Horizontal deflection in CRT monitors and televisions.
- Switching regulators that require high speed and reliability.
- Motor control circuits where efficient power control is needed.
- Power supplies for a range of electronic devices.
Technical Specifications
Parameter
Specification
Collector-Emitter Voltage (Vceo)
700V
Collector Current (Ic)
8A
Power Dissipation (Pd)
125W
Configuration
Single
The BU508DF is packaged in an isolated SOT-199 package, which simplifies the installation process and provides excellent isolation from other components on a circuit board. Its robust design ensures a long operational life, even under stressful conditions.
For engineers and designers looking for a reliable transistor capable of handling high voltages and power levels, the BU508DF from NXP is an excellent choice that combines performance with durability.