The BUK481-100A is a high-performance N-channel power MOSFET designed and manufactured by NXP Semiconductors. This robust transistor is engineered for use in a wide range of applications, including switching and amplification purposes in automotive, industrial, and consumer electronics. With its impressive current handling and energy efficiency, the BUK481-100A is a preferred choice for designers looking to optimize their power management systems.
Key Features
- High Current Capability: The BUK481-100A is capable of handling continuous currents up to 100A, making it suitable for high-power applications.
- Low On-Resistance: Featuring a low on-state resistance (RDS(on)), this MOSFET ensures minimal power loss and heat generation during operation.
- High-Speed Switching: With fast switching speeds, the BUK481-100A provides efficient performance for high-frequency applications.
- Voltage Rating: It has a drain-source voltage (VDSS) rating of 100V, which allows it to handle significant voltage levels without compromising performance.
- TO-220 Package: The device comes in a widely used TO-220 package, which is known for its ease of mounting and effective heat dissipation.
Applications
The BUK481-100A's robustness and reliability make it an ideal choice for a variety of applications, including:
- DC to DC converters
- Motor control circuits
- Power supply units
- Automotive applications such as engine control units and LED lighting
- Switch-mode power supplies
Reliability and Quality
NXP Semiconductors is renowned for its commitment to quality and reliability, and the BUK481-100A is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications. The device also features built-in protection against overcurrent and thermal overload, further enhancing its durability and lifespan.
Conclusion
The BUK481-100A from NXP stands out as a high-efficiency, high-current MOSFET that offers a blend of performance, reliability, and versatility. Its ability to manage significant power levels while maintaining efficiency makes it a smart choice for engineers and designers working on advanced electronic systems.