ON Semiconductor BAT54RCLT1G Schottky Barrier Diode
The BAT54RCLT1G from ON Semiconductor is a highly efficient, surface-mount Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is characterized by its low forward voltage drop and quick response time, making it an ideal choice for high-frequency and energy-sensitive circuits.
Constructed with ON Semiconductor's leading-edge technology, the BAT54RCLT1G offers superior performance in a compact SOT-23 package, which is well-suited for automated assembly processes. Its small footprint allows for high-density PCB layouts, providing designers with more flexibility and space savings in their circuit designs.
Key Features:
- Low Forward Voltage: The BAT54RCLT1G provides a low forward voltage drop, typically around 0.32V at 10mA, which enhances system efficiency by minimizing power loss during conduction.
- High Current Capability: Despite its small size, the diode can handle continuous forward currents up to 200mA, making it suitable for a broad range of applications.
- Fast Switching Speed: With its Schottky barrier design, this diode offers fast switching capabilities, which is essential for high-speed switching applications and for reducing switching losses.
- Low Reverse Leakage Current: The BAT54RCLT1G maintains a low leakage current of 2µA at 25V, ensuring minimal power waste when the diode is in the reverse-biased state.
Applications:
- DC-DC converters
- Power management systems
- Rectification circuits
- Protection circuits
- Switching applications
- Logic level conversion
The BAT54RCLT1G is also RoHS compliant, meaning it meets the European Union's directives on the restriction of hazardous substances, making it an environmentally friendly choice for modern electronic devices. With its combination of high efficiency, reliability, and environmental compliance, the BAT54RCLT1G from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their power-sensitive applications.