EN
  • EN
  • DE

BCM4329XKUBG

Part No BCM4329XKUBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description BCM4329XKUBG Broadco
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048518-BCM4329XKUBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM4329XKUBG CAD Model

Description

The BCM4329XKUBG, manufactured by Broadcom Limited, is a highly integrated single-chip solution designed for mobile wireless applications. It combines Wi-Fi, Bluetooth, and FM radio functionalities into a single package, offering a compact and efficient solution for devices requiring multiple wireless connectivity options. This chip is commonly used in smartphones, tablets, and other portable devices where space and power efficiency are critical.

Applications:

  • Smartphones: Provides Wi-Fi, Bluetooth, and FM radio capabilities for mobile communication and entertainment.
  • Tablets: Enables wireless connectivity for internet access, Bluetooth peripherals, and FM radio playback.
  • Portable Media Players: Supports Wi-Fi streaming, Bluetooth audio, and FM radio reception.
  • Handheld Gaming Consoles: Integrates Wi-Fi for online gaming, Bluetooth for controllers, and FM radio for entertainment.
  • Embedded Systems: Provides wireless connectivity for various embedded applications requiring Wi-Fi, Bluetooth, and FM radio.

Features:

  • 802.11 a/b/g/n Wi-Fi: Complies with IEEE 802.11 standards for comprehensive wireless compatibility.
  • Bluetooth 2.1+EDR: Supports Bluetooth 2.1+EDR for wireless communication with peripherals and accessories.
  • FM Radio Receiver: Enables reception of FM radio broadcasts.
  • Integrated MAC/Baseband Processor: Reduces the need for external components, simplifying system design.
  • Advanced Security Features: Supports WEP, WPA, and WPA2 encryption protocols for secure wireless communication.
  • Low Power Consumption: Optimizes power usage for extended battery life in portable devices.

Benefits:

  • Multi-Connectivity Solution: Integrates Wi-Fi, Bluetooth, and FM radio into a single chip, saving space and reducing complexity.
  • Enhanced Wireless Performance: Provides high-speed data transfer rates for seamless streaming and browsing experiences.
  • Improved Network Reliability: Supports multiple wireless standards for stable and consistent connectivity.
  • Simplified Integration: Integrated features and compact design streamline the development process.
  • Robust Security: Advanced encryption protocols ensure secure wireless communication.
  • Extended Battery Life: Low power consumption optimizes battery performance in portable devices.

Additional Details:

The BCM4329XKUBG supports various operating systems and drivers, facilitating integration into different platforms. Its advanced power management features enable efficient energy usage, making it suitable for battery-powered applications. The chip's robust design and comprehensive feature set make it a reliable solution for wireless networking in a wide range of mobile devices.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,896 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess