EN
  • EN
  • DE

BUK9226-75A/C,118

Part No BUK9226-75A/C,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel TrenchMOS logic level FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137613-BUK9226-75A/C,118
Categories Transistors - FETs, MOSFETs - RF
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK9226-75A/C,118 CAD Model

Description

Product Overview: BUK9226-75A/C,118

The BUK9226-75A/C,118 is a high-performance MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from the renowned semiconductor manufacturer NXP Semiconductors. This product is designed for automotive and industrial applications where efficient power management and reliability are of paramount importance.

The BUK9226-75A/C,118 boasts a TrenchMOS technology which is NXP's advanced MOSFET technology that ensures low on-state resistance and minimal power loss, making it an ideal choice for high-efficiency power conversion and management tasks. It operates as an N-channel enhancement mode transistor, which is commonly used for switching and amplification purposes.

Key Features:

  • Low On-State Resistance (R<sub>DS(on)): The low resistance during the on-state ensures that power loss is minimized, leading to higher efficiency in applications.
  • High-Speed Switching: The device is capable of high-speed switching, which is crucial for reducing transition losses and improving performance in power converters and inverters.
  • High Continuous Current: With a continuous drain current of 75A, this MOSFET can handle significant power, suitable for demanding applications.
  • Robust Thermal Performance: The BUK9226-75A/C,118 is encapsulated in a TO-220 package, which is known for its excellent thermal dissipation characteristics, ensuring the device remains cool under heavy load conditions.

Applications:

The versatility of the BUK9226-75A/C,118 MOSFET allows it to be used in a wide range of applications. It is particularly well-suited for use in automotive systems such as engine control units, power steering modules, and DC-DC converters. In the industrial sector, it can be found in motor drives, power supplies, and inverter systems where efficient power handling is critical.

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The BUK9226-75A/C,118 is no exception, with its design and manufacturing processes tailored to ensure reliability and performance in the most challenging environments.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess