EN
  • EN
  • DE

DSPB371DB1E

Part No DSPB371DB1E
Manufacturer NXP / Nexperia
Catalog Development Boards, Kits, Programmers - Accessories
Description DAUGHTER CARD B 56371 / DSP56371 - Daughter Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr NXP USA Inc.
Package Bulk
Accessory Type Daughter Board
For Use With/Related Products DSP56371
Base Product Number DSPB371
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1346164-DSPB371DB1E
Ultra Librarian 3D Model Ultra Librarian DSPB371DB1E CAD Model

Description

The NXP DSPB371DB1E is a highly integrated and sophisticated digital signal processing (DSP) product designed for advanced audio applications. It is part of NXP's DSPB series, which is renowned for its high performance, flexibility, and reliability in processing complex audio signals. This product is ideal for use in a wide range of applications, from automotive audio systems to high-fidelity home audio setups, and professional audio equipment.

Key Features

  • High-Performance DSP Core: At the heart of the DSPB371DB1E is a powerful DSP core capable of executing advanced algorithms for audio signal processing, ensuring crystal clear sound quality and efficient operation.
  • Audio Input/Output: The device supports multiple audio input and output channels, allowing for versatile connectivity with various audio sources and outputs. This makes it suitable for complex audio systems that require multiple inputs and outputs.
  • Connectivity: With integrated interfaces such as I2S, SPI, and UART, the DSPB371DB1E offers excellent connectivity options for seamless integration with other components in an audio system.
  • Memory: It boasts sufficient internal memory for audio processing tasks, and it also supports external memory interfaces for additional storage if needed.
  • Low Power Consumption: Designed with power efficiency in mind, the DSPB371DB1E ensures minimal power consumption, making it suitable for applications where energy efficiency is crucial.

Applications

The DSPB371DB1E is versatile enough to be used in a variety of audio processing applications. Some of the most common applications include:

  • Automotive audio systems
  • Home theater systems
  • Professional audio equipment
  • Smart speakers and soundbars
  • Wireless audio systems

Quality and Reliability

NXP is known for its commitment to quality, and the DSPB371DB1E is no exception. It is built to meet the high standards of performance and reliability that NXP customers have come to expect. Whether you're designing a system for consumer or professional use, you can trust the DSPB371DB1E to deliver exceptional audio performance.

You May Also Be Interested in

Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Amd
USB DONGLE AMD LICENSE CERT ID
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Texas Instruments
BOOSTER PACK LED C2000
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT PCB MNT
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to $79.4075
Amd
FMC XM105 CONNECTIVITY CARD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess