EN
  • EN
  • DE

HEF4047BD

Part No HEF4047BD
Manufacturer NXP / Nexperia
Description Monostable/astable multivibrator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179860-HEF4047BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4047BD CAD Model

Description

Product Overview: NXP HEF4047BD Monostable/Astable Multivibrator

The NXP HEF4047BD is a versatile integrated circuit designed to function as either a monostable or an astable multivibrator. This highly reliable component is part of the HEF4000 family, which is well-known for its robustness and compatibility with a wide range of electronic applications. The HEF4047BD is particularly suitable for timing circuits, pulse generation, and frequency divider applications, making it an indispensable tool for engineers and designers in the field of digital electronics.

Key Features

  • Multiple Operating Modes: The HEF4047BD can be configured as a retriggerable/non-retriggerable monostable multivibrator or an astable multivibrator, providing flexibility for various design requirements.
  • Wide Voltage Range: It operates across a voltage range of 3V to 15V, accommodating diverse power supply specifications and ensuring compatibility with both TTL and CMOS technologies.
  • High Noise Immunity: The circuit has a high noise immunity of 0.45 VDD (typical), which contributes to stable operation even in electrically noisy environments.
  • Output Pulse Width Control: In monostable mode, the output pulse width can be controlled by external resistors and capacitors, offering precision timing for various applications.
  • Buffered Outputs: The device features buffered positive and negative edge-triggered outputs, enhancing signal integrity and drive capability.

Applications

  • Timing circuits
  • Pulse generation
  • Frequency division
  • Sequential timing
  • Time delay generation

The NXP HEF4047BD is provided in a 14-pin Dual In-line Package (DIP), making it easy to integrate into both prototyping breadboards and final product designs. With its robust performance and versatile functionality, the HEF4047BD is a go-to choice for electronic projects requiring reliable timing solutions.

Whether you are developing consumer electronics, industrial control systems, or educational projects, the NXP HEF4047BD offers the performance and flexibility needed to meet a broad spectrum of design challenges. Its ability to deliver stable and accurate timing pulses ensures that it remains a fundamental component in the toolkit of electronic innovators.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess