EN
  • EN
  • DE

HEF4069

Part No HEF4069
Manufacturer NXP / Nexperia
Description Hex inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179878-HEF4069
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4069 CAD Model

Description

The NXP HEF4069 is a high-performance, hex inverter chip that is a crucial component in a wide range of electronic circuits. This integrated circuit is part of the HEF4000 family, which is well-known for its versatility and reliability in digital electronics. The HEF4069 specifically consists of six independent inverters, each capable of transforming a logical input into its opposite state. This functionality is essential for signal processing, waveform generation, and implementing logical operations in various digital applications.

Key Features

  • Hex Inverter Logic: Contains six independent inverter gates that can be used in various configurations.
  • Wide Voltage Range: Operates across a wide voltage range from 3V to 15V, making it suitable for both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • Low Power Consumption: Designed for low power consumption, which is ideal for battery-operated devices and power-sensitive applications.
  • High Noise Immunity: Exhibits high noise immunity and stable performance, which is critical for industrial and automotive environments.
  • Standardized Pin Configuration: Comes in a standardized DIP (Dual In-line Package) or SO (Small Outline) package, which is compatible with most breadboards and PCBs (Printed Circuit Boards).

Applications

The NXP HEF4069 is widely used in electronic systems due to its flexibility and robustness. Its applications include:

  • Logic circuit design and testing
  • Signal conditioning and inversion
  • Waveform generation
  • Timing circuits and oscillators
  • Complex logic gate implementations

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 3V to 15V Operating Temperature -40°C to +85°C Package Type DIP, SO Mounting Type Through Hole, Surface Mount

Overall, the NXP HEF4069 is a reliable and essential component for designers and engineers who require a versatile inverter solution for their digital systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0912 $57.9120
1,540+ $0.0751 $115.6540
2,385+ $0.0728 $173.6280
3,280+ $0.0705 $231.2400
4,240+ $0.0681 $288.7440
5,665+ $0.0612 $346.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess