Products specifications

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 30A
Power - Max 258 W
Switching Energy 383µJ (on), 233µJ (off)
Input Type Standard
Gate Charge 163 nC
Td (on/off) @ 25°C 45ns/189ns
Test Condition 400V, 30A, 10Ohm, 15V
Reverse Recovery Time (trr) 53 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-13762-5,497-13762-5
Standard Package 50
Win Source Part Number 993519-STGP30V60DF
Ultra Librarian 3D Model Ultra Librarian STGP30V60DF CAD Model

Description

STGP30V60DF - IGBT from STMicroelectronics

The STGP30V60DF is a high-performance insulated gate bipolar transistor (IGBT) designed by STMicroelectronics, a leader in semiconductor solutions. This device is tailored for a variety of power applications, offering a blend of high efficiency and fast switching. It is particularly well-suited for applications requiring a robust and reliable high-voltage switch, such as motor drives, uninterruptible power supplies (UPS), and power inverters.

The STGP30V60DF operates at a maximum collector-emitter voltage (V<sub>CE) of 600V, which allows for a comfortable margin in high-voltage circuit designs. Its collector current rating of 60A at 25°C ensures that it can handle significant power levels, making it a versatile choice for demanding applications. The device also features a low collector-emitter saturation voltage (V<sub>CE(sat)), which reduces on-state power dissipation and improves overall efficiency.

One of the key attributes of the STGP30V60DF is its short-circuit withstand time of 10μs, providing robust protection against sudden electrical faults and enhancing system reliability. Additionally, the IGBT is designed with a positive temperature coefficient, which simplifies the design of parallel circuits by ensuring current sharing between devices.

The device includes a fast and soft recovery anti-parallel diode, which is optimized for high-frequency switching. This minimizes switching losses and electromagnetic interference (EMI), making it ideal for noise-sensitive applications. Its tight parameter distribution and high ruggedness contribute to a consistent performance and a reduced need for over-engineering.

STMicroelectronics has packaged the STGP30V60DF in a TO-220 package, which offers excellent thermal performance and is compatible with a wide range of heatsinks. This package is known for its ease of installation and is suitable for through-hole mounting, which is favorable for prototyping and production alike.

In summary, the STGP30V60DF from STMicroelectronics is a state-of-the-art IGBT that offers high efficiency, fast switching, and robustness for a variety of power applications. Its technical features and reliable package make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.9760
ECAD model for IKW50N65EH5XKSA1
Microsemi Corporation
IGBT 600V 56A 250W TO220
Lowest to $7.9194
ECAD model for APT15GP60KG
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
IXYS
IGBT PT 650V 240A TO-264
Lowest to $52.9287
ECAD model for IXXK110N65B4H1
Fairchild/ON Semiconductor
IGBT, 20A, 320V, N-CHANNEL
Lowest to $2.2571
ECAD model for HGTP20N35G3VL
Harris Corporation
27A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S12N60B3S
IXYS
IGBT 1700V 24A 250W TO268
Lowest to $32.4836
ECAD model for IXGT24N170AH1
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2092 $62.0920
22+ $5.0947 $112.0834
35+ $4.9355 $172.7425
47+ $4.7762 $224.4814
61+ $4.6171 $281.6431
82+ $4.1394 $339.4308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 283 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention