EN
  • EN
  • DE

HEF4528BP

Part No HEF4528BP
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC DUAL MONO MULTIVIB 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 35ns
Supply Voltage - Operating 4.5 V to 15.5 V
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 204760-HEF4528BP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4528BP CAD Model

Description

The HEF4528BP is a monolithic, high-quality integrated circuit produced by NXP Semiconductors. This versatile component is part of the CMOS 4000 series, renowned for its low power consumption and high noise immunity. It is specifically designed as a Dual Monostable Multivibrator, making it an essential part of various timing applications.

Key Features

  • Voltage Range: The device operates over a recommended voltage range of 3V to 15V, providing flexibility for different power requirements and ensuring compatibility with both TTL (Transistor-Transistor Logic) and high-speed CMOS logic levels.
  • Dual Functionality: As a dual monostable multivibrator, the HEF4528BP contains two independent monostable multivibrators in a single package. This allows for the creation of two separate timing circuits, which can be used in sequence or configured for more complex timing solutions.
  • Adjustable Timing: The timing periods for each multivibrator can be set by external components (capacitors and resistors), offering a wide range of adjustability to suit various applications.
  • Trigger Types: It features both positive and negative edge triggering, providing versatile triggering options to designers.
  • Output Pulse Width: The output pulse width is determined by the external timing components and remains constant regardless of input pulse duration.
  • Re-triggerable: The multivibrators are re-triggerable, allowing for the extension of the output pulse duration with successive inputs before the completion of the timing cycle.

Applications

The HEF4528BP is used in various applications, including but not limited to:

  • Timing circuits
  • Pulse shaping
  • Missing pulse detection
  • Sequential timing
  • Delay lines

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The HEF4528BP is manufactured using silicon gate CMOS technology which ensures stable operation, long service life, and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Nexperia USA Inc.
IC DUAL RETRIG MULTIVIB 16TSSOP
Lowest to $0.4366
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.1279
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
ON Semiconductor
IC MULTIVIBRATOR DUAL 16SOEIAJ / Dual Precision Retriggerable/Resettable Monostable Multivibrator
Lowest to $0.5047
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
ON Semiconductor
IC MULTIVIBRATOR DUAL 16-TSSOP / Dual Precision Monostable Multivibrator (Retriggerable,Resettable)
Lowest to $0.6861
Toshiba Semiconductor and Storage
IC MULTIVIBRATR 25NS 16SOP / Monostable Multivibrator Dual-Element -40°C 85°C 16-Pin SOP T/R
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess