EN
  • EN
  • DE

74AHC123ABQ,115

Part No 74AHC123ABQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Multivibrators
Description IC DUAL RETRIG MULTIVIB 16DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AHC
Packaging Reel package
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 5.1ns
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-DHVQFN (2.5x3.5)
Win Source Part Number 765109-74AHC123ABQ,115
Popularity Medium
Supply and Demand Status Limited
Family Name 74AHC123
Introduction Date March 15, 2000
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74AHC123ABQ,115 CAD Model

Description

The Nexperia USA Inc. 74AHC123ABQ,115 is an integrated circuit (IC) manufactured by Nexperia USA Inc.

  • Series: 74AHC
  • Package: 16-VFQFN Exposed Pad
  • Operating Temperature Range: -40°C to 125°C
  • Logic Type: Monostable
  • Propagation Delay: 5.1ns
  • Current Output High/Low: 8mA, 8mA
  • Win Source Part Number: 765109

You May Also Be Interested in

Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6300 $50.4000
195+ $0.5170 $100.8150
300+ $0.5008 $150.2400
415+ $0.4847 $201.1505
535+ $0.4685 $250.6475
715+ $0.4200 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess