EN
  • EN
  • DE

NCR420ZX

Part No NCR420ZX
Manufacturer Nexperia USA Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 150MA SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Linear
Topology Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) -
Voltage - Supply (Max) 40V
Voltage - Output 40V
Current - Output / Channel 150mA
Frequency -
Dimming PWM
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223
Base Product Number NCR420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368351-NCR420ZX
Ultra Librarian 3D Model Ultra Librarian NCR420ZX CAD Model

Description

The NCR420ZX is an LED driver integrated circuit designed for use in power management applications manufactured by Nexperia USA Inc.

  • Series: NCR420
  • Voltage - Supply: Up to 40V
  • Current - Output: 150mA
  • Type: Linear
  • Dimming: PWM
  • Package / Case: TO-261-4, TO-261AA
  • Mounting Type: Surface Mount
  • ECCN: EAR99
  • REACH Status: Unaffected
  • Application: Automotive

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,851 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess