EN
  • EN
  • DE
  • IT

NTE4538B

Part No NTE4538B
Manufacturer NTE
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 100NS 16DIP  /  Monostable Multivibrator 100 ns 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr NTE Electronics, Inc
Series 4000B
Package Bag
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 100 ns
Current - Output High, Low 8.8mA, 8.8mA
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Supplier Device Package 16-DIP
ECCN EAR99
HTSUS 8542.31.0000
Other Names 2368-NTE4538B
Standard Package 1
Win Source Part Number 989423-NTE4538B
Ultra Librarian 3D Model Ultra Librarian NTE4538B CAD Model

Description

The NTE4538B is a logic-multivibrator integrated circuit with a logic type of monostable and two independent circuits. The product has a voltage supply of 3V to 18V and a propagation delay of 100ns. The product belongs to the Integrated Circuits (ICs)>Logic - Multivibrators category and is mounted through a hole. The supplier device package is 16-DIP and the Win Source Part Number is 989423-NTE4538B.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.5845
STMicroelectronics
IC MULTIVIBRATOR DUAL MONO 16DIP
Lowest to $0.5767
STMicroelectronics
IC MULTIVIBRATR DUAL MONO 16SOIC
Lowest to $0.4134
STMicroelectronics
IC MULTIVIBRATR DUAL MONO 16SOIC
Lowest to $0.3211
STMicroelectronics
IC MULTIVIBRATOR DUAL MONO 16DIP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.9376
STMicroelectronics
DUAL MONOSTABLE MULTIVIBRATOR
Need more? Email Us
ON Semiconductor
IC MULTIVIBRATOR 45NS 16SOIC
Lowest to $0.4398
Texas Instruments
SN54123 RETRIGGERABLE MONOSTABLE / Monostable Multivibrator
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess