EN
  • EN
  • DE

CD74HC423M96

Part No CD74HC423M96
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 25 ns
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC423
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD74HC423M96E4,296-37333-6,-CD74HC423M96E4,CD74HC423M96E4-ND,-CD74HC423M96E4-NDR,-CD74HC423M96G4,CD74HC423M96-ND,-296-37333-1-ND,-CD74HC423M96-ND,296-37333-1,296-37333-2,-CD74HC423M96G4-NDR
Standard Package 2,500
Win Source Part Number 1148960-CD74HC423M96
Ultra Librarian 3D Model Ultra Librarian CD74HC423M96 CAD Model

Description

The CD74HC423M96 is a high-speed CMOS logic Dual Retriggerable Monostable Multivibrator manufactured by Texas Instruments. Designed to operate in a wide voltage range from 2V to 6V, this device features two independent multivibrators with both positive and negative edge-triggering and retriggering inputs. The CD74HC423M96 is part of the 74HC series, known for its high noise immunity and low power consumption, making it a suitable choice for various applications across multiple industries.

Key Features

  • Voltage Range: Operates from 2V to 6V, ensuring compatibility with a variety of logic levels and providing flexibility in system design.
  • Speed: Fast propagation delays and output transition times are characteristic of the 74HC series, making this device suitable for high-speed operations.
  • Retriggerable: The multivibrator can be triggered repeatedly by input pulses without waiting for the previous pulse to time out, enhancing its versatility in timing applications.
  • Output Pulse Width Control: The width of the output pulse is determined by external timing components (resistor and capacitor), giving designers control over timing parameters.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, the CD74HC423M96 can interface with various logic families without additional buffering.
  • Temperature Range: Functional over a broad temperature range, this device is suitable for industrial and automotive applications.

Applications

The CD74HC423M96 is widely used in systems that require precise timing controls, such as:

  • Timing circuits
  • Pulse shaping
  • Missing pulse detection
  • Sequential systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD74HC423M96 is rigorously tested to ensure reliability and performance, making it a trusted component in critical and demanding applications.

Ordering and Packaging

The device is available in multiple package options, including the 14-pin SOIC (M96 suffix) package. It is supplied in tape and reel, facilitating efficient assembly during mass production. For detailed ordering and shipping information, refer to the Texas Instruments product datasheet.

You May Also Be Interested in

Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $7.5734
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3493

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8890 $52.0020
43+ $2.3705 $101.9315
66+ $2.2964 $151.5624
90+ $2.2224 $200.0160
117+ $2.1483 $251.3511
156+ $1.9260 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess