EN
  • EN
  • DE

74LVC1G123GT,115

Part No 74LVC1G123GT,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 5.3NS 8XSON  /  Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Nexperia USA Inc.
Series 74LVC
Package Tape & Reel (TR)
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input Yes
Propagation Delay 5.3 ns
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-XFDFN
Supplier Device Package 8-XSON, SOT833-1 (1.95x1)
Base Product Number 74LVC1G123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935295668115
Standard Package 5,000
Win Source Part Number 999108-74LVC1G123GT,115
Ultra Librarian 3D Model Ultra Librarian 74LVC1G123GT,115 CAD Model

Description

The 74LVC1G123GT,115 is a monostable logic type integrated circuit that is part of the 74LVC series.

  • Series: 74LVC
  • Package: Tape and reel (TR)
  • Mounting: Surface mount (SMD)
  • Standard Package: 5,000
  • Package/Case: 8-XFDFN
  • Voltage Supply Range: 1.65V to 5.5V
  • Propagation Delay: 5.3ns
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001
  • Other Names: 935295668115

You May Also Be Interested in

Linear Technology
Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.8407
Linear Technology
IC MONOSTABLE MULTIVIBRATOR 6DFN
Lowest to $65.2829
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
ON Semiconductor
IC MULTIVIBRATOR DUAL 16-TSSOP / Dual Precision Monostable Multivibrator (Retriggerable,Resettable)
Lowest to $0.6861
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.1279
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Texas Instruments
IC MULTIVIBRATOR MONOSTABLE SM8 / Monostable Multivibrator Single-Element -40°C 125°C 8-Pin SSOP T/R
Lowest to $0.3564
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3706 $50.0310
330+ $0.3041 $100.3530
510+ $0.2946 $150.2460
705+ $0.2851 $200.9955
910+ $0.2756 $250.7960
1,215+ $0.2471 $300.2265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,760 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess