EN
  • EN
  • DE

NJM2542V-TE1

Part No NJM2542V-TE1
Manufacturer NJR Corporation/NJRC
Catalog Linear - Video Processing
Description IC VIDEO VIF/SIF DEMOD 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Demodulator IC - NTSC 20-SSOP Package
Manufacturer NJR Corporation/NJRC
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 20-LSSOP (0.173", 4.40mm Width)
Case / Package 20-SSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NJM2542V-TE1TR, NJM2542VTE1, NJM2542V-TE1-ND, NJM2542V-TE1CT, NJM2542V-TE1DKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929156-NJM2542V-TE1
Ultra Librarian 3D Model Ultra Librarian NJM2542V-TE1 CAD Model

Description

The NJM2542V-TE1 is a video amplifier with LPF (Low Pass Filter) manufactured by NJR Corporation/NJRC. It's designed to amplify video signals while filtering out unwanted high-frequency noise, providing a clean and high-quality video output.

Applications

  • DVD Players: Used in DVD players to amplify and filter video signals before output.
  • Set-Top Boxes: Employed in set-top boxes for processing and enhancing video signals.
  • Digital TVs: Integrated into digital TVs to improve video quality.
  • Video Cameras: Utilized in video cameras for amplifying and filtering video signals.
  • Surveillance Systems: Used in surveillance systems for improving the clarity of video recordings.

Features

  • Video Amplifier: Amplifies video signals to improve signal strength and clarity.
  • Low Pass Filter (LPF): Filters out high-frequency noise, reducing artifacts and improving video quality.
  • Low Distortion: Minimizes distortion in the amplified video signal, ensuring accurate reproduction.
  • Wide Bandwidth: Offers wide bandwidth to support high-resolution video formats.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.
  • Small Package: Compact package allows for easy integration into small devices.

Benefits

  • Improved Video Quality: Amplifies and filters video signals, resulting in improved video quality and clarity.
  • Reduced Noise: Low pass filter reduces noise and artifacts, enhancing the viewing experience.
  • Accurate Reproduction: Low distortion ensures accurate reproduction of the original video signal.
  • Easy Integration: Small size and simple interface simplify integration into existing systems.
  • Reliable Performance: Delivers reliable performance in demanding environments.
  • Cost-Effective Solution: Offers a cost-effective solution for video amplification and filtering.

Additional Details

The NJM2542V-TE1 operates at a supply voltage of typically 5.0V. The bandwidth of the amplifier is dependent on the specific implementation of the LPF. It has a fixed gain. The device is available in a small 8-pin package. The operating temperature range is typically from -20°C to +75°C. Specific performance characteristics and detailed electrical specifications can be found in the product datasheet provided by NJR Corporation/NJRC.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess