EN
  • EN
  • DE

STGIPS20C60

Part No STGIPS20C60
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 20 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 25-PowerDIP Module (0.993", 25.23mm)
Base Product Number STGIPS20
Other Names -497-13759-5,497-13759-5
Standard Package 11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1279067-STGIPS20C60
Ultra Librarian 3D Model Ultra Librarian STGIPS20C60 CAD Model

Description

The STGIPS20C60 is a cutting-edge IGBT (Insulated Gate Bipolar Transistor) from STMicroelectronics, designed to deliver high efficiency and power density in a wide range of applications. This device is a member of STMicroelectronics' SLLIMM™ (Small Low-Loss Intelligent Molded Module) family, which is renowned for its compact size and exceptional performance.

Key Features

  • Integrated IGBTs: The module contains an inverter power stage with three IGBTs in a half-bridge configuration, allowing for efficient switching and control of electrical power.
  • Advanced Technology: Utilizing STMicroelectronics' state-of-the-art IGBT technology, the STGIPS20C60 ensures reduced conduction and switching losses.
  • High Current Rating: With a current rating of up to 20A and low saturation voltage, this device is capable of handling significant power levels while minimizing energy loss.
  • High Voltage Capability: The device is rated for a maximum operating voltage of 600V, making it suitable for a variety of industrial applications.
  • Built-in Bootstrap Diodes: Integrated high-speed bootstrap diodes are included to simplify the design of the driving circuitry for the high-side IGBTs.
  • Over-Temperature Protection: Features include an over-temperature shutdown function to ensure the longevity and reliability of the module.
  • Compact and Robust Package: Encased in a rugged and compact package, the STGIPS20C60 is designed for optimal thermal performance and space-saving on PCBs.

Applications

The STGIPS20C60 is ideal for a diverse array of applications, particularly where power efficiency and space constraints are critical. Common applications include:

  • Motor Drives and Inverters
  • UPS (Uninterruptible Power Supplies)
  • Power Supply Units
  • Welding Equipment
  • Renewable Energy Systems

With its combination of high performance, integration, and reliability, the STGIPS20C60 is a superior choice for designers seeking to create sophisticated and energy-efficient power conversion systems. STMicroelectronics' commitment to innovation ensures that this IGBT module is a forward-thinking solution for modern electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7789 $71.3367
6+ $19.5110 $117.0660
10+ $18.9013 $189.0130
13+ $18.2915 $237.7895
17+ $17.6818 $300.5906
22+ $15.8526 $348.7572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess