EN
  • EN
  • DE
  • IT

IGCM04F60GAXKMA1

Part No IGCM04F60GAXKMA1
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IGBT 600V 24MDIP / IPM IGBT 600V 4A 24-Pin MDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series CIPOS
Type IGBT
Configuration 3 Phase
Current 4A
Voltage 600V
Voltage - Isolation 2000Vrms
Package 24-PowerDIP Module (1.028", 26.10mm)
Win Source Part Number 776686-IGCM04F60GAXKMA1
Popularity Medium
Supply and Demand Status Limited
Family Name IGCM04F60GA
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian IGCM04F60GAXKMA1 CAD Model

Description

The Infineon Technologies IGCM04F60GAXKMA1 is a 3-phase IGBT module with a voltage rating of 600V, a current rating of 4A, and a voltage isolation rating of 2000Vrms.

  • Voltage: 600V
  • Current: 4A
  • Voltage Isolation: 2000Vrms

You May Also Be Interested in

Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $16.2986
ON Semiconductor
3 PHASE INVERTER IPM
Lowest to $39.1412
Powerex Inc.
MOD IPM 600V 20A SUPRMINIDIP / Power Driver Module IGBT 3 Phase 600 V 20 A 25-PowerDIP Module (1.134", 28.80mm)
Lowest to $93.6120
STMicroelectronics
DISCRETE / Power Driver Module IGBT 3 Phase Inverter 600 V 6 A 26-DIP Module
Need more? Email Us
STMicroelectronics
HIGH EFFICIENCY, HIGH-SIDE SWITC
Lowest to $7.3767
Powerex Inc.
MOD IPM H-BRIDGE CHOPP 50A 600V
Need more? Email Us
Powerex Inc.
MOD IPM 6-PAC L1 75A 600V / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Need more? Email Us
Powerex Inc.
MOD IPM 6-PAC L1 150A 1200V
Need more? Email Us
Infineon Technologies
PFC INTEGRATED IPM
Lowest to $29.3373

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7659 $60.8931
21+ $5.5516 $116.5836
32+ $5.3781 $172.0992
44+ $5.2046 $229.0024
56+ $5.0312 $281.7472
75+ $4.5107 $338.3025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 412 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess