EN
  • EN
  • DE

STGIPQ4C60T-HL

Part No STGIPQ4C60T-HL
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description DISCRETE / Power Driver Module IGBT 3 Phase Inverter 600 V 6 A 26-DIP Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM nano - 2nd
Package Bulk
Product Status Active
Type IGBT
Configuration 3 Phase Inverter
Current 6 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-DIP Module
Base Product Number STGIPQ4
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357163-STGIPQ4C60T-HL
Ultra Librarian 3D Model Ultra Librarian STGIPQ4C60T-HL CAD Model

Description

STGIPQ4C60T-HL - STMicroelectronics

The STGIPQ4C60T-HL from STMicroelectronics is a cutting-edge Intelligent Power Module (IPM) designed for advanced motor control applications, including those found in home appliances, fans, pumps, and air conditioning systems. This highly integrated device combines the efficiency of STMicroelectronics' IGBT technology with the convenience of a built-in HVIC driver, providing a compact and reliable solution for driving three-phase brushless motors.

The module operates at a maximum voltage of 600V, making it suitable for a wide range of applications that require high voltage operation. The STGIPQ4C60T-HL is capable of delivering up to 4A of continuous collector current, with a low saturation voltage to minimize power losses and improve overall system efficiency. The IPM also features over-temperature and over-current protections, ensuring safe operation under a variety of conditions.

The integrated design simplifies the PCB layout and reduces the bill of materials, as the need for additional components such as gate drivers and protection circuits is minimized. The STGIPQ4C60T-HL comes in a highly thermally efficient package, providing excellent heat dissipation and allowing the device to operate reliably even in environments with limited cooling.

For ease of use, the STGIPQ4C60T-HL includes a built-in bootstrap diode for the high-side gate drive, as well as an Under-Voltage LockOut (UVLO) feature on both the high-side and low-side. The IPM also supports various control methodologies, including PWM control, which is essential for precise motor speed and torque management.

The STGIPQ4C60T-HL is designed with a focus on robustness and long-term reliability, featuring a rugged SOI (Silicon-On-Insulator) gate driver technology that enhances the device's immunity to negative transients and dV/dt noise. This makes the STGIPQ4C60T-HL an excellent choice for designers looking to create robust and efficient motor control systems with reduced development time and increased end-product performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
IPM IGBT 600V 30A 27-Pin SPM27-IC Tube / MOD SPM 600V 30A SPM27-IC
Lowest to $28.5497
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess