EN
  • EN
  • DE
  • IT

STGIPN3H60T-H

Part No STGIPN3H60T-H
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description MOD IGBT SLLIMM NANO 26-NDIP / IPM IGBT 600V 3A 26-Pin NDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SLLIMM
Type IGBT
Configuration 3 Phase
Current 3A
Voltage 600V
Voltage - Isolation 1000Vrms
Package 26-PowerDIP Module (0.846", 21.48mm)
Win Source Part Number 795616-STGIPN3H60T-H
Popularity Medium
Supply and Demand Status Limited
Family Name STGIPN3H60T-H
ECCN EAR99
Country of Origin China
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STGIPN3H60T-H CAD Model

Description

STGIPN3H60T-H - STMicroelectronics Integrated Power Module

The STGIPN3H60T-H is a cutting-edge Integrated Power Module (IPM) from STMicroelectronics, designed to offer an efficient and compact solution for driving three-phase brushless DC motors in a variety of applications. This intelligent power module combines advanced IGBTs with freewheeling diodes in a single package, enabling designers to reduce system complexity and improve overall performance.

Key Features:

  • High Voltage Capability: The STGIPN3H60T-H operates at a maximum rating of 600V, making it suitable for a wide range of high-voltage applications.
  • Current Rating: It can handle a continuous inverter current of up to 3A, accommodating moderate power requirements with ease.
  • Low On-Resistance: The module features low on-resistance IGBTs, which translates into reduced conduction losses and improved efficiency.
  • Over-Temperature Protection: Equipped with an integrated temperature sensor, this IPM provides reliable over-temperature protection, ensuring safe operation under various conditions.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates only when the supply voltage is within the specified range.
  • Compact Design: The STGIPN3H60T-H comes in a highly compact package, enabling designers to save precious board space while maintaining power density.
  • Isolation: Electrical isolation between the power and control circuits is maintained within the module, enhancing safety and reliability.

Applications:

The STGIPN3H60T-H is ideal for a wide range of applications, including but not limited to:

  • Home Appliances (e.g., washing machines, refrigerators, air conditioners)
  • Fans and Pumps
  • Industrial Drives
  • Automation Systems
  • Renewable Energy Systems (e.g., solar inverters)

With its robust design and integrated features, the STGIPN3H60T-H from STMicroelectronics simplifies the design process for engineers and enhances the performance of three-phase motor drive systems. Whether you're developing consumer products or industrial equipment, this IPM can help you achieve a reliable and efficient solution.

You May Also Be Interested in

Powerex Inc.
MOD IPM L1 100A 600V / Power Driver Module IGBT 3 Phase 600 V 100 A Power Module
Need more? Email Us
Powerex Inc.
MOD IPM H-BRIDGE CHOPP 50A 600V
Need more? Email Us
ON Semiconductor
MOD IPM 3-PH INVERTER 29DIP / Power Driver Module IGBT 3 Phase 650 V 20 A 39-PowerDIP Module (1.413", 35.90mm), 29 Leads
Lowest to $21.6306
Powerex Inc.
MOD IPM L-SER 7PAC 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Lowest to $130.7662
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $32.8422
STMicroelectronics
HIGH EFFICIENCY, HIGH-SIDE SWITC
Lowest to $7.3767
Powerex Inc.
MOD IPM 600V 20A SUPRMINIDIP / Power Driver Module IGBT 3 Phase 600 V 20 A 25-PowerDIP Module (1.134", 28.80mm)
Lowest to $93.6120
ON Semiconductor
IPM SPMS 600V 4A F256-MOD23
Lowest to $8.0436
ON Semiconductor
VR14 30A PQFN45 POWER STA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1057 $56.4228
9+ $11.5739 $104.1651
14+ $11.2123 $156.9722
19+ $10.8506 $206.1614
24+ $10.4889 $251.7336
32+ $9.4038 $300.9216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,904 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess