EN
  • EN
  • DE
  • IT

MAXQ1850-LNS+

Part No MAXQ1850-LNS+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description IC SECURE MICRO 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Programmable Not Verified
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 830071-MAXQ1850-LNS+
Ultra Librarian 3D Model Ultra Librarian MAXQ1850-LNS+ CAD Model

Description

The MAXQ1850-LNS+ is a highly integrated, low-power microcontroller from Maxim Integrated designed to serve as a secure processor for various applications, including financial terminals, mobile communication, and secure access systems. This advanced microcontroller is built with security in mind, featuring a suite of hardware-based security capabilities to protect against a wide array of attacks.

Key Features

  • High-Security Architecture: The MAXQ1850-LNS+ incorporates a secure bootloader, secure flash memory, and a cryptographic engine supporting multiple algorithms to ensure the integrity and security of code and data.
  • Cryptographic Engine: It includes a high-performance cryptographic engine that supports DES, 3DES, AES, and SHA-1/SHA-256 algorithms, enabling robust encryption and decryption capabilities for secure data handling.
  • Secure Memory: Equipped with secure, non-volatile memory, the MAXQ1850-LNS+ ensures that sensitive data is protected, even when the power is off.
  • Low Power Consumption: Designed to operate with minimal power usage, this microcontroller is ideal for battery-powered and portable applications where efficiency is crucial.
  • Multiple Communication Interfaces: The device features a variety of communication interfaces, including SPI, UART, and I²C, allowing for flexible connectivity options.

Applications

  • Point of Sale (POS) Terminals
  • Secure Access Control Systems
  • Mobile Communications
  • Personal Identification
  • Smart Card Readers

Technical Specifications

Parameter Value Core Processor MAXQ Program Memory Type Flash Program Memory Size 32KB RAM Size 6KB Interface Type SPI, UART, I²C Operating Temperature -40°C to +85°C Package/Case CSBGA-64

The MAXQ1850-LNS+ is a testament to Maxim Integrated's commitment to providing secure, high-performance microcontroller solutions for sophisticated and sensitive applications. With its comprehensive security features and low power consumption, the MAXQ1850-LNS+ is an excellent choice for designers looking to enhance the security and reliability of their systems.

You May Also Be Interested in

Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Infineon Technologies
IC USB TYPE C CCG4 40QFN
Lowest to $4.0036
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $151.5790 $151.5790
2+ $146.5264 $293.0528
3+ $131.3685 $394.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess