EN
  • EN
  • DE
  • IT

MKL02Z32CAF4R

Part No MKL02Z32CAF4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 20WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 20-WLCSP (1.99x1.94)
Manufacturer NXP
Series Kinetis KL02
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-UFBGA, WLCSP
Case / Package 20-WLCSP (1.99x1.94)
Family Name MKL02Z32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number MKL02Z32CAF4R-ND, MKL02Z32CAF4RCT, MKL02Z32CAF4RTR, 935311492052, MKL02Z32CAF4RDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885013-MKL02Z32CAF4R
Ultra Librarian 3D Model Ultra Librarian MKL02Z32CAF4R CAD Model

Description

NXP MKL02Z32CAF4R Microcontroller

The NXP MKL02Z32CAF4R is a highly efficient microcontroller designed to meet the demanding requirements of modern embedded applications. It is part of NXP's Kinetis L series, which is built on the ARM Cortex-M0+ processor, offering a perfect blend of energy efficiency and processing capability. With its small form factor and rich set of features, this microcontroller is ideal for portable devices, IoT applications, and various other low-power consumer and industrial products.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, providing a balanced performance for both computational tasks and power consumption.
  • Memory: 32KB of flash memory and 4KB of RAM, enabling efficient storage and execution of code.
  • Communication Interfaces: Includes I2C, SPI, and UART for versatile peripheral connectivity and data exchange options.
  • GPIO: Multiple general-purpose input/output pins for interfacing with external components and sensors.
  • ADC: 12-bit analog-to-digital converter for accurate sensor signal acquisition and processing.
  • Power Efficiency: Designed with multiple power-saving modes to ensure minimal power consumption during idle and active states.
  • Package: Available in a compact 16-QFN package, making it suitable for space-constrained applications.

Applications:

The MKL02Z32CAF4R microcontroller is versatile and can be used across a wide range of applications. Its low-power consumption makes it particularly well-suited for battery-operated devices. Common use cases include wearable technology, smart sensors, home automation, and other IoT devices that require a smart, connected, and energy-efficient MCU.

Design Support:

NXP provides comprehensive design support for the MKL02Z32CAF4R, including software libraries, development tools, and reference designs. Developers can leverage NXP's software and hardware tools to accelerate the development process and bring products to market faster.

With its combination of power efficiency, processing capability, and compact design, the NXP MKL02Z32CAF4R microcontroller is an excellent choice for developers looking to create sophisticated yet power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 1KB FLASH 20SOIC
Lowest to $0.9780
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 28DIP
Lowest to $5.4849
Microchip Technology
IC MCU 8BIT 4KB FLASH 40DIP
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, 8MHZ / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392
Renesas Electronics America
MCU, 16-BIT, 8MHZ
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2950 $58.2450
26+ $4.3447 $112.9622
40+ $4.2088 $168.3520
55+ $4.0731 $224.0205
72+ $3.9374 $283.4928
96+ $3.5300 $338.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess