EN
  • EN
  • DE
  • IT

MXD1210CWE

Part No MXD1210CWE
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CNTRLR NONVOLATILE RAM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MXD1210
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 886690-MXD1210CWE
Ultra Librarian 3D Model Ultra Librarian MXD1210CWE CAD Model

Description

Maxim Integrated MXD1210CWE Memory Backup Power Management IC

The MXD1210CWE from Maxim Integrated is a sophisticated memory backup power management integrated circuit designed to ensure seamless transition between primary and backup power sources for SRAM, microcontroller, real-time clock (RTC), and other digital logic applications. This IC is particularly well-suited for systems that require reliable operation and data retention during power loss or power supply fluctuations.

The MXD1210CWE operates by monitoring the VCC supply voltage and automatically switching to the backup battery when the primary power falls below a preset threshold. This feature helps to preserve the integrity of the data stored in volatile memory components by providing a stable energy source when the main power is compromised.

One of the key attributes of the MXD1210CWE is its low power consumption. The device is designed to minimize the drain on the backup battery, thereby extending the battery's life and ensuring that systems remain operational for longer periods during power outages. Additionally, the IC is equipped with a precision voltage monitor, which provides a high accuracy threshold for switching between power sources.

The MXD1210CWE is housed in a compact 16-pin SOIC package, making it an excellent choice for space-constrained applications. It also features a wide operating temperature range, which ensures reliable performance across various environmental conditions.

With its built-in hysteresis to prevent rapid on-off cycling and a low supply current of only 3µA, the MXD1210CWE is an efficient and reliable solution for maintaining the integrity and continuity of critical data and system functionality. The device is also easy to integrate into existing designs, requiring minimal external components, and is compatible with a range of microcontrollers and other digital logic devices.

In summary, the Maxim Integrated MXD1210CWE offers a robust and efficient power management solution for systems that cannot afford to lose data or functionality during power interruptions. Its automatic switchover capability, low power consumption, and high accuracy make it an essential component for a wide array of applications.

You May Also Be Interested in

Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, 1M X 16
Need more? Email Us
QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us
Amd
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PQCC68
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess