EN
  • EN
  • DE
  • IT

74HC123D

Part No 74HC123D
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description Monostable Multivibrator Dual-Element -40°C 125°C 16-Pin SO / Dual retriggerable monostable multivibrator with reset | IC MULTIVIBRATR DUAL MONO 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 40ns
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131486-74HC123D
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74HC123
Introduction Date September 01, 1993
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74HC123D CAD Model

Description

Product Overview: 74HC123D from NXP Semiconductors

The 74HC123D is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatile features. This integrated circuit is part of the 74HC/HCT family, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) levels. The 74HC123D is designed as a dual retriggerable monostable multivibrator with output pulse width control by three methods.

Each multivibrator has two trigger inputs, A and B, an active LOW retrigger input (R), an active HIGH direct reset input (SD), and complementary outputs (Q and ). The device allows for the triggering from either the leading or trailing edge of the input pulse, providing flexibility for various application requirements.

One of the key features of the 74HC123D is its ability to handle pulse width modulation with precision. The pulse duration is determined by external components - usually a resistor (Rext) and a capacitor (Cext). Users can adjust the timing interval of the multivibrator by selecting appropriate values for Rext and Cext. Additionally, the 74HC123D can be triggered by the output of the other multivibrator, offering the possibility for sequential timing applications.

The 74HC123D operates across a wide voltage range from 2.0V to 6.0V, making it suitable for battery-operated devices and systems with varying power supply levels. Its low power consumption and high noise immunity are characteristics that make it ideal for a broad spectrum of digital applications, including computers, instrumentation, and control systems.

Available in an SO14 package, the 74HC123D is designed for surface-mount technology, which is conducive to modern compact PCB designs. Its balanced propagation delays and output transition times ensure reliable and consistent performance, which is critical for timing-sensitive applications.

In summary, the NXP 74HC123D is a versatile and reliable component for designing circuits requiring precise timing control. Its dual multivibrator design, wide operating voltage range, and compatibility with TTL levels make it a valuable addition to any digital system requiring monostable multivibrators.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR 50NS 14SO
Lowest to $1.1050
ON Semiconductor
IC MULTIVIBRATOR 45NS 16SOIC
Lowest to $0.4398
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.5571
STMicroelectronics
IC MULTIVIBRATR DUAL MONO 16SOIC
Lowest to $0.3211
National Semiconductor (TI)
IC MULTIVIBRATOR
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.6398
ON Semiconductor
Monostable Multivibrator
Lowest to $2.6364
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.3035
STMicroelectronics
IC MULTIVIBRATOR DUAL MONO 16DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2186 $50.2780
490+ $0.2048 $100.3520
760+ $0.1979 $150.4040
1,090+ $0.1841 $200.6690
1,415+ $0.1771 $250.5965
1,765+ $0.1702 $300.4030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess