EN
  • EN
  • DE

M74HC221B1R

Part No M74HC221B1R
Manufacturer STMicroelectronics
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR DUAL MONO 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 24ns
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 073024-M74HC221B1R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian M74HC221B1R CAD Model

Description

STMicroelectronics M74HC221B1R Dual Monostable Multivibrator

The M74HC221B1R from STMicroelectronics is a high-speed CMOS dual monostable multivibrator fabricated with silicon gate C2MOS technology. This integrated circuit is designed to operate from a wide range of supply voltages, from 2V to 6V, making it suitable for battery-operated devices as well as for standard 5V logic systems.

Each multivibrator of the M74HC221B1R has an active LOW trigger/retrigger input (nA) and an active HIGH trigger/retrigger input (nB), which allows for versatile triggering options. When triggered, the device produces a precision, programmable time delay which can be adjusted by connecting an external resistor (Rext) and capacitor (Cext) to the timing pin (nRC).

The output pulse width is determined by the time constant provided by Rext and Cext, offering a wide range of timing intervals that can be easily customized to suit various applications. Additionally, the outputs (nQ and nQbar) are capable of driving 10 LSTTL loads, which ensures compatibility with a variety of digital systems.

Key features of the M74HC221B1R include:

  • Standardized, symmetrical output characteristics for consistent performance.
  • High noise immunity, which is characteristic of CMOS devices, providing stable operation in electrically noisy environments.
  • Low power dissipation, with a typical ICCL of 1 µA at 25°C, which is essential for power-sensitive designs.
  • Functional down to 2V, which provides flexibility in low voltage applications.

The device is also equipped with a clear input (nCD) that, when taken to a LOW logic level, immediately terminates the output pulse and resets the circuit, ensuring readiness for a new cycle. This feature adds to the versatility of the M74HC221B1R, making it an ideal choice for timing, pulse shaping, and signal processing applications in a wide range of electronic systems.

STMicroelectronics packages the M74HC221B1R in a 16-pin DIP (Dual In-line Package), ensuring ease of integration into existing designs with its industry-standard footprint. With its robust features and flexible design, the M74HC221B1R is a reliable and efficient solution for designers seeking a dual monostable multivibrator with precise control over timing pulses.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $4.6132
Linear Technology
Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.8407
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP
Lowest to $1.0264
Nexperia USA Inc.
IC DUAL RETRIG MULTIVIB 16TSSOP
Lowest to $0.4366
Nexperia USA Inc.
IC MULTIVIBRATOR DUAL 16TSSOP
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Texas Instruments
IC DUAL RETRIG MULTIVIB 16-TSSOP / HIGH-SPEED CMOS LOGIC DUAL RETRIGGERABLE PRECISION MONOSTABLE MULTIVIBRATOR
Lowest to $0.7128
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess