EN
  • EN
  • DE

CD74HCT123M96E4

Part No CD74HCT123M96E4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1160350-CD74HCT123M96E4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT123M96E4 CAD Model

Description

Product Overview: CD74HCT123M96E4 by Texas Instruments

The CD74HCT123M96E4 is a high-speed CMOS logic Dual Retriggerable Monostable Multivibrator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the HCT family and is optimized for use in digital systems where the input levels are constrained to TTL logic levels. It is a versatile component suitable for a wide range of timing and pulse generation applications.

Key Features

  • Logic Type: Dual Retriggerable Monostable Multivibrator
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with standard 5V systems.
  • High-Speed Performance: Typical propagation delay times as low as 18ns, ensuring quick response times for critical applications.
  • Temperature Range: Operational between -55°C and 125°C, allowing for use in extreme environmental conditions.
  • Output Current: Capable of sourcing or sinking up to 8 mA, providing sufficient drive capability for interfacing with other logic families.
  • Package Type: Supplied in a SOIC-16 package, which is ideal for space-constrained applications.
  • Retriggerable Function: Allows for the generation of output pulses in response to each new trigger event, even before the previous pulse has completed.
  • Precision Timing: Stable controlled timing provided by external RC network.

Applications

The CD74HCT123M96E4 is designed to meet the requirements of a broad spectrum of applications. It is particularly well-suited for tasks that require precise timing and pulse generation, such as:

  • Waveform generation
  • Sequential timing
  • Time delay generation
  • Pulse-width modulation (PWM)
  • Enabling or disabling functions

Quality and Reliability

Quality is paramount at Texas Instruments, and the CD74HCT123M96E4 is no exception. It is produced with the rigor and attention to detail that is characteristic of all Texas Instruments products. The device is also RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the CD74HCT123M96E4 offers the performance, reliability, and quality that engineers and designers have come to expect from Texas Instruments.

You May Also Be Interested in

Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2710 $50.1350
450+ $0.2224 $100.0800
700+ $0.2155 $150.8500
960+ $0.2085 $200.1600
1,245+ $0.2016 $250.9920
1,665+ $0.1807 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess